2N3439 alternative parts: 2N3415
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS NPN 350V 1A TO-39 | TRANS NPN 25V 0.5A TO-92 |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-205AD, TO-39-3 Metal Can | TO-226-3, TO-92-3 (TO-226AA) |
Number of Pins: | 3 | 3 |
Weight: | 4.535924g | 201mg |
Transistor Element Material: | SILICON | - |
Collector-Emitter Breakdown Voltage: | 350V | 25V |
Collector-Emitter Saturation Voltage: | 500mV | 300mV |
Number of Elements: | 1 | 1 |
hFEMin: | 30 | 180 |
Operating Temperature: | 200°C TJ | -55°C~150°C TJ |
Packaging: | Tray | Bulk |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | - |
Voltage - Rated DC: | 450V | 25V |
Max Power Dissipation: | 10W | 625mW |
Terminal Position: | BOTTOM | - |
Terminal Form: | WIRE | - |
Current Rating: | 1A | 500mA |
Frequency: | 15MHz | - |
Base Part Number: | 2N34 | 2N3415 |
Pin Count: | 3 | - |
Element Configuration: | Single | Single |
Power Dissipation: | 10W | 625mW |
Case Connection: | COLLECTOR | - |
Power - Max: | 1W | 625mW |
Transistor Application: | SWITCHING | - |
Gain Bandwidth Product: | 15MHz | - |
Polarity/Channel Type: | NPN | - |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 350V | 25V |
Max Collector Current: | 1A | 500mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 40 @ 20mA 10V | 180 @ 2mA 4.5V |
Current - Collector Cutoff (Max): | 20μA | 100nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 500mV @ 4mA, 50mA | 300mV @ 3mA, 50mA |
Transition Frequency: | 15MHz | - |
Collector Base Voltage (VCBO): | 300V | 25V |
Emitter Base Voltage (VEBO): | 7V | 5V |
VCEsat-Max: | 0.5 V | - |
Height: | 6.6mm | - |
Length: | 9.4mm | - |
Width: | 9.4mm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Supplier Device Package: | - | TO-92-3 |
Current-Collector (Ic) (Max): | - | 500mA |
Published: | - | 1997 |
Termination: | - | Through Hole |
Max Operating Temperature: | - | 150°C |
Min Operating Temperature: | - | -55°C |
Polarity: | - | NPN |
Voltage - Collector Emitter Breakdown (Max): | - | 25V |

2N3439
(In Stock: 10000)
STMicroelectronicsUnited States