2N3439 alternative parts: 2N3442G
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS NPN 350V 1A TO-39 | ON SEMICONDUCTOR - 2N3442G - Bipolar (BJT) Single Transistor, General Purpose, NPN, 140 V, 80 kHz, 117 W, 10 A, 70 hFE |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-205AD, TO-39-3 Metal Can | TO-204AA, TO-3 |
Number of Pins: | 3 | 2 |
Weight: | 4.535924g | 4.535924g |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 350V | 140V |
Collector-Emitter Saturation Voltage: | 500mV | 5V |
Number of Elements: | 1 | 1 |
hFEMin: | 30 | 20 |
Operating Temperature: | 200°C TJ | -65°C~200°C TJ |
Packaging: | Tray | Tray |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 2 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Tin (Sn) |
Voltage - Rated DC: | 450V | 140V |
Max Power Dissipation: | 10W | 117W |
Terminal Position: | BOTTOM | BOTTOM |
Terminal Form: | WIRE | PIN/PEG |
Current Rating: | 1A | 10A |
Frequency: | 15MHz | 80MHz |
Base Part Number: | 2N34 | 2N3442 |
Pin Count: | 3 | 2 |
Element Configuration: | Single | Single |
Power Dissipation: | 10W | 117W |
Case Connection: | COLLECTOR | COLLECTOR |
Power - Max: | 1W | - |
Transistor Application: | SWITCHING | SWITCHING |
Gain Bandwidth Product: | 15MHz | 80MHz |
Polarity/Channel Type: | NPN | NPN |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 350V | 140V |
Max Collector Current: | 1A | 10A |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 40 @ 20mA 10V | 20 @ 3A 4V |
Current - Collector Cutoff (Max): | 20μA | 200mA |
Vce Saturation (Max) @ Ib, Ic: | 500mV @ 4mA, 50mA | 5V @ 2A, 10A |
Transition Frequency: | 15MHz | 0.08MHz |
Collector Base Voltage (VCBO): | 300V | 160V |
Emitter Base Voltage (VEBO): | 7V | 7V |
VCEsat-Max: | 0.5 V | - |
Height: | 6.6mm | 8.51mm |
Length: | 9.4mm | 39.37mm |
Width: | 9.4mm | 26.67mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | - | 2 Weeks |
Surface Mount: | - | NO |
Published: | - | 2005 |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Frequency - Transition: | - | 80kHz |

2N3439
(In Stock: 10000)
STMicroelectronicsUnited States