2N3439 alternative parts: 2N3440
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS NPN 350V 1A TO-39 | TRANS NPN 250V 1A TO-39 |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-205AD, TO-39-3 Metal Can | TO-205AD, TO-39-3 Metal Can |
Number of Pins: | 3 | 3 |
Weight: | 4.535924g | 4.535924g |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 350V | 250V |
Collector-Emitter Saturation Voltage: | 500mV | 500mV |
Number of Elements: | 1 | 1 |
hFEMin: | 30 | 40 |
Operating Temperature: | 200°C TJ | 200°C TJ |
Packaging: | Tray | Tube |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Voltage - Rated DC: | 450V | 300V |
Max Power Dissipation: | 10W | 10W |
Terminal Position: | BOTTOM | BOTTOM |
Terminal Form: | WIRE | WIRE |
Current Rating: | 1A | 1A |
Frequency: | 15MHz | 15MHz |
Base Part Number: | 2N34 | 2N34 |
Pin Count: | 3 | 3 |
Element Configuration: | Single | Single |
Power Dissipation: | 10W | 10W |
Case Connection: | COLLECTOR | COLLECTOR |
Power - Max: | 1W | 1W |
Transistor Application: | SWITCHING | SWITCHING |
Gain Bandwidth Product: | 15MHz | 15MHz |
Polarity/Channel Type: | NPN | NPN |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 350V | 250V |
Max Collector Current: | 1A | 1A |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 40 @ 20mA 10V | 40 @ 20mA 10V |
Current - Collector Cutoff (Max): | 20μA | 50μA |
Vce Saturation (Max) @ Ib, Ic: | 500mV @ 4mA, 50mA | 500mV @ 4mA, 50mA |
Transition Frequency: | 15MHz | 15MHz |
Collector Base Voltage (VCBO): | 300V | 450V |
Emitter Base Voltage (VEBO): | 7V | 7V |
VCEsat-Max: | 0.5 V | 0.5 V |
Height: | 6.6mm | 6.6mm |
Length: | 9.4mm | 9.4mm |
Width: | 9.4mm | 9.4mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Voltage: | - | 250V |
Current: | - | 1A |
Diameter: | - | 9.4mm |

2N3439
(In Stock: 10000)
STMicroelectronicsUnited States