2N3439 alternative parts: 2N3440L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN 350V 1A TO-39
Bipolar Transistors - BJT Power BJT
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-205AD, TO-39-3 Metal Can
TO-39-3
Number of Pins:
3
3
Weight:
4.535924g
-
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
350V
250 V
Collector-Emitter Saturation Voltage:
500mV
-
Number of Elements:
1
1
hFEMin:
30
-
Operating Temperature:
200°C TJ
-65°C ~ 200°C (TJ)
Packaging:
Tray
Bulk
JESD-609 Code:
e3
e0
Pbfree Code:
yes
-
Part Status:
Obsolete
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
3
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
TIN LEAD
Voltage - Rated DC:
450V
-
Max Power Dissipation:
10W
800 mW
Terminal Position:
BOTTOM
BOTTOM
Terminal Form:
WIRE
WIRE
Current Rating:
1A
-
Frequency:
15MHz
-
Base Part Number:
2N34
-
Pin Count:
3
3
Element Configuration:
Single
-
Power Dissipation:
10W
800 mW
Case Connection:
COLLECTOR
-
Power - Max:
1W
800 mW
Transistor Application:
SWITCHING
-
Gain Bandwidth Product:
15MHz
-
Polarity/Channel Type:
NPN
NPN
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
350V
500 mV
Max Collector Current:
1A
1 A
DC Current Gain (hFE) (Min) @ Ic, Vce:
40 @ 20mA 10V
40 @ 20mA, 10V
Current - Collector Cutoff (Max):
20μA
2µA
Vce Saturation (Max) @ Ib, Ic:
500mV @ 4mA, 50mA
500mV @ 4mA, 50mA
Transition Frequency:
15MHz
-
Collector Base Voltage (VCBO):
300V
300 V
Emitter Base Voltage (VEBO):
7V
7 V
VCEsat-Max:
0.5 V
-
Height:
6.6mm
-
Length:
9.4mm
-
Width:
9.4mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Lifecycle Status:
-
Production (Last Updated: 2 months ago)
Surface Mount:
-
NO
Supplier Device Package:
-
TO-5
Number of Terminals:
-
3
RoHS:
-
N
Mounting Styles:
-
Through Hole
Factory Pack QuantityFactory Pack Quantity:
-
1
Package:
-
Bulk
Current-Collector (Ic) (Max):
-
1 A
Base Product Number:
-
2N3440
Mfr:
-
Microchip Technology
Product Status:
-
Active
Package Description:
-
TO-5, 3 PIN
Package Style:
-
CYLINDRICAL
Package Body Material:
-
METAL
Reflow Temperature-Max (s):
-
NOT SPECIFIED
Rohs Code:
-
No
Manufacturer Part Number:
-
2N3440L
Turn-on Time-Max (ton):
-
1000 ns
Package Shape:
-
ROUND
Part Life Cycle Code:
-
Active
Ihs Manufacturer:
-
MICROSEMI CORP
Turn-off Time-Max (toff):
-
10000 ns
Risk Rank:
-
5.05
Part Package Code:
-
TO-5
Series:
-
-
Max Operating Temperature:
-
200 °C
Min Operating Temperature:
-
-55 °C
HTS Code:
-
8541.21.00.95
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Reach Compliance Code:
-
unknown
JESD-30 Code:
-
O-MBCY-W3
Qualification Status:
-
Not Qualified
Polarity:
-
NPN
Configuration:
-
SINGLE
JEDEC-95 Code:
-
TO-5
Voltage - Collector Emitter Breakdown (Max):
-
250 V
Frequency - Transition:
-
-
Collector Current-Max (IC):
-
1 A
DC Current Gain-Min (hFE):
-
40
Collector-Emitter Voltage-Max:
-
250 V
2N3439

2N3439

(In Stock: 10000)

STMicroelectronics