2N3439 alternative parts: 2N3439P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS NPN 350V 1A TO-39
POWER BJT
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-205AD, TO-39-3 Metal Can
TO-205AD, TO-39-3 Metal Can
Number of Pins:
3
-
Weight:
4.535924g
-
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
350V
-
Collector-Emitter Saturation Voltage:
500mV
-
Number of Elements:
1
-
hFEMin:
30
-
Operating Temperature:
200°C TJ
-55°C ~ 200°C
Packaging:
Tray
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Obsolete
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
-
Voltage - Rated DC:
450V
-
Max Power Dissipation:
10W
-
Terminal Position:
BOTTOM
-
Terminal Form:
WIRE
-
Current Rating:
1A
-
Frequency:
15MHz
-
Base Part Number:
2N34
-
Pin Count:
3
-
Element Configuration:
Single
-
Power Dissipation:
10W
-
Case Connection:
COLLECTOR
-
Power - Max:
1W
800 mW
Transistor Application:
SWITCHING
-
Gain Bandwidth Product:
15MHz
-
Polarity/Channel Type:
NPN
-
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
350V
-
Max Collector Current:
1A
-
DC Current Gain (hFE) (Min) @ Ic, Vce:
40 @ 20mA 10V
40 @ 20mA, 10V
Current - Collector Cutoff (Max):
20μA
2μA
Vce Saturation (Max) @ Ib, Ic:
500mV @ 4mA, 50mA
500mV @ 4mA, 50mA
Transition Frequency:
15MHz
-
Collector Base Voltage (VCBO):
300V
-
Emitter Base Voltage (VEBO):
7V
-
VCEsat-Max:
0.5 V
-
Height:
6.6mm
-
Length:
9.4mm
-
Width:
9.4mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Supplier Device Package:
-
TO-39 (TO-205AD)
Mfr:
-
Microchip Technology
Package:
-
Bulk
Product Status:
-
Active
Current-Collector (Ic) (Max):
-
1 A
Series:
-
-
Voltage - Collector Emitter Breakdown (Max):
-
350 V
Frequency - Transition:
-
-
2N3439

2N3439

(In Stock: 10000)

STMicroelectronics