2N3439 alternative parts: 2N3421P
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS NPN 350V 1A TO-39 | POWER BJT |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-205AD, TO-39-3 Metal Can | TO-205AA, TO-5-3 Metal Can |
Number of Pins: | 3 | - |
Weight: | 4.535924g | - |
Transistor Element Material: | SILICON | - |
Collector-Emitter Breakdown Voltage: | 350V | - |
Collector-Emitter Saturation Voltage: | 500mV | - |
Number of Elements: | 1 | - |
hFEMin: | 30 | - |
Operating Temperature: | 200°C TJ | -65°C ~ 200°C (TJ) |
Packaging: | Tray | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Obsolete | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | - |
Voltage - Rated DC: | 450V | - |
Max Power Dissipation: | 10W | - |
Terminal Position: | BOTTOM | - |
Terminal Form: | WIRE | - |
Current Rating: | 1A | - |
Frequency: | 15MHz | - |
Base Part Number: | 2N34 | - |
Pin Count: | 3 | - |
Element Configuration: | Single | - |
Power Dissipation: | 10W | - |
Case Connection: | COLLECTOR | - |
Power - Max: | 1W | 1 W |
Transistor Application: | SWITCHING | - |
Gain Bandwidth Product: | 15MHz | - |
Polarity/Channel Type: | NPN | - |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 350V | - |
Max Collector Current: | 1A | - |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 40 @ 20mA 10V | 40 @ 1A, 2V |
Current - Collector Cutoff (Max): | 20μA | 5μA |
Vce Saturation (Max) @ Ib, Ic: | 500mV @ 4mA, 50mA | 500mV @ 200mA, 2A |
Transition Frequency: | 15MHz | - |
Collector Base Voltage (VCBO): | 300V | - |
Emitter Base Voltage (VEBO): | 7V | - |
VCEsat-Max: | 0.5 V | - |
Height: | 6.6mm | - |
Length: | 9.4mm | - |
Width: | 9.4mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Supplier Device Package: | - | TO-5AA |
Mfr: | - | Microchip Technology |
Package: | - | Bulk |
Product Status: | - | Active |
Current-Collector (Ic) (Max): | - | 3 A |
Factory Pack QuantityFactory Pack Quantity: | - | 1 |
Manufacturer: | - | Microchip |
Brand: | - | Microchip Technology |
Series: | - | - |
Subcategory: | - | Transistors |
Product Type: | - | BJTs - Bipolar Transistors |
Voltage - Collector Emitter Breakdown (Max): | - | 80 V |
Frequency - Transition: | - | - |
Product Category: | - | Bipolar Transistors - BJT |

2N3439
(In Stock: 10000)
STMicroelectronicsUnited States