5962-8773802GA alternative parts: 5962-87716022A
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | OP Amp Single GP ±22V 8-Pin TO-99 Tube | Analog Multiplexer Single 8:1 20-Pin LCC Tube |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | PRODUCTION (Last Updated: 4 weeks ago) |
Factory Lead Time: | 16 Weeks | 12 Weeks |
Contact Plating: | Lead, Tin | Gold |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | TO-99-8 Metal Can | - |
Number of Pins: | 8 | 20 |
Usage Level: | Military grade | Military grade |
Operating Temperature: | -55°C~125°C | - |
Packaging: | Bulk | - |
JESD-609 Code: | e0 | - |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 20 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin/Lead (Sn/Pb) | - |
Max Power Dissipation: | 500mW | - |
Terminal Position: | BOTTOM | QUAD |
Terminal Form: | WIRE | NO LEAD |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Base Part Number: | OP77 | MUX08 |
Pin Count: | 8 | 20 |
Qualification Status: | Qualified | Qualified |
Number of Channels: | 1 | 1 |
Power Dissipation: | 500mW | - |
Slew Rate: | 0.3V/μs | - |
Architecture: | VOLTAGE-FEEDBACK | - |
Amplifier Type: | General Purpose | - |
Common Mode Rejection Ratio: | 120 dB | - |
Current - Input Bias: | 2.4nA | - |
Voltage - Supply, Single/Dual (±): | ±3V~18V | - |
Input Offset Voltage (Vos): | 25μV | - |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Unity Gain BW-Nom: | 600 kHz | - |
Voltage Gain: | 133.98dB | - |
Average Bias Current-Max (IIB): | 0.002μA | - |
Power Supply Rejection Ratio (PSRR): | 106dB | - |
Low-Offset: | YES | - |
Frequency Compensation: | YES | - |
Supply Voltage Limit-Max: | 22V | - |
Bias Current-Max (IIB) @25C: | 0.002μA | - |
Neg Supply Voltage-Max (Vsup): | -22V | - |
Input Voltage Noise Density: | 18nV/sqrt Hz | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Surface Mount: | - | YES |
Turn Off Delay Time: | - | 400 ns |
Resistance: | - | 400Ohm |
Max Operating Temperature: | - | 125°C |
Min Operating Temperature: | - | -55°C |
Additional Feature: | - | OVERVOLTAGE PROTECTION |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Reach Compliance Code: | - | not_compliant |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Temperature Grade: | - | MILITARY |
Analog IC - Other Type: | - | SINGLE-ENDED MULTIPLEXER |
Operating Supply Current: | - | 12mA |
Propagation Delay: | - | 2.1 μs |
Turn On Delay Time: | - | 2 μs |
Max Dual Supply Voltage: | - | 18V |
Screening Level: | - | MIL-STD-883 |
High Level Output Current: | - | 25mA |
Off-state Isolation-Nom: | - | 60 dB |
On-state Resistance Match-Nom: | - | 80Ohm |
Switching: | - | BREAK-BEFORE-MAKE |
Length: | - | 8.89mm |
Height Seated (Max): | - | 2.54mm |
Width: | - | 8.89mm |

5962-8773802GA
(In Stock: 123)
Analog Devices Inc.United States