5962-8773802GA alternative parts: 5962-9151901MPA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
OP Amp Single GP ±22V 8-Pin TO-99 Tube
OP Amp Dual GP ±18V 8-Pin CDIP Tube
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
16 Weeks
12 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Mount:
Through Hole
-
Mounting Type:
Through Hole
Surface Mount
Package / Case:
TO-99-8 Metal Can
20-CLCC
Number of Pins:
8
8
Usage Level:
Military grade
Military grade
Operating Temperature:
-55°C~125°C
-55°C~125°C TA
Packaging:
Bulk
Tube
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn/Pb)
Max Power Dissipation:
500mW
-
Terminal Position:
BOTTOM
DUAL
Terminal Form:
WIRE
THROUGH-HOLE
Number of Functions:
1
2
Supply Voltage:
15V
15V
Base Part Number:
OP77
OP249
Pin Count:
8
8
Qualification Status:
Qualified
Qualified
Number of Channels:
1
2
Power Dissipation:
500mW
-
Slew Rate:
0.3V/μs
22V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
J-FET
Common Mode Rejection Ratio:
120 dB
80 dB
Current - Input Bias:
2.4nA
30pA
Voltage - Supply, Single/Dual (±):
±3V~18V
±4.5V~18V
Input Offset Voltage (Vos):
25μV
400μV
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Unity Gain BW-Nom:
600 kHz
4700 kHz
Voltage Gain:
133.98dB
122.92dB
Average Bias Current-Max (IIB):
0.002μA
0.000075μA
Power Supply Rejection Ratio (PSRR):
106dB
98.42dB
Low-Offset:
YES
NO
Frequency Compensation:
YES
YES
Supply Voltage Limit-Max:
22V
-
Bias Current-Max (IIB) @25C:
0.002μA
0.000075μA
Neg Supply Voltage-Max (Vsup):
-22V
-
Input Voltage Noise Density:
18nV/sqrt Hz
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Surface Mount:
-
NO
Series:
-
Military, MIL-STD-883
Operating Supply Voltage:
-
15V
Nominal Supply Current:
-
7mA
Quiescent Current:
-
3.5mA
Current - Supply:
-
5.6mA
Gain Bandwidth Product:
-
4.7MHz
Voltage - Input Offset:
-
200μV
Low-Bias:
-
YES
Micropower:
-
NO
Programmable Power:
-
NO
Dual Supply Voltage:
-
15V
Wideband:
-
NO
5962-8773802GA

5962-8773802GA

(In Stock: 123)

Analog Devices Inc.