5962-8773802GA alternative parts: 5962-8859301M2A
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | OP Amp Single GP ±22V 8-Pin TO-99 Tube | OP Amp Dual GP ±20V 20-Pin CLLCC Tube |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | PRODUCTION (Last Updated: 2 weeks ago) |
Factory Lead Time: | 16 Weeks | 12 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | TO-99-8 Metal Can | 20-CLCC |
Number of Pins: | 8 | 20 |
Usage Level: | Military grade | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Tube |
JESD-609 Code: | e0 | - |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 20 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin/Lead (Sn/Pb) | - |
Max Power Dissipation: | 500mW | - |
Terminal Position: | BOTTOM | QUAD |
Terminal Form: | WIRE | - |
Number of Functions: | 1 | 2 |
Supply Voltage: | 15V | 15V |
Base Part Number: | OP77 | OP200 |
Pin Count: | 8 | 20 |
Qualification Status: | Qualified | Qualified |
Number of Channels: | 1 | - |
Power Dissipation: | 500mW | - |
Slew Rate: | 0.3V/μs | 0.15V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | General Purpose |
Common Mode Rejection Ratio: | 120 dB | 120 dB |
Current - Input Bias: | 2.4nA | 100pA |
Voltage - Supply, Single/Dual (±): | ±3V~18V | ±3V~18V |
Input Offset Voltage (Vos): | 25μV | 75μV |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Unity Gain BW-Nom: | 600 kHz | 500 kHz |
Voltage Gain: | 133.98dB | 141.58dB |
Average Bias Current-Max (IIB): | 0.002μA | 0.005μA |
Power Supply Rejection Ratio (PSRR): | 106dB | 127.96dB |
Low-Offset: | YES | YES |
Frequency Compensation: | YES | YES |
Supply Voltage Limit-Max: | 22V | - |
Bias Current-Max (IIB) @25C: | 0.002μA | - |
Neg Supply Voltage-Max (Vsup): | -22V | - |
Input Voltage Noise Density: | 18nV/sqrt Hz | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Number of Elements: | - | 2 |
Series: | - | Military, MIL-STD-883 |
Nominal Supply Current: | - | 1.45mA |
Current - Supply: | - | 570μA |
Supply Type: | - | Dual |
Gain Bandwidth Product: | - | 500kHz |
Voltage - Input Offset: | - | 25μV |
Micropower: | - | YES |
Dual Supply Voltage: | - | 15V |
Length: | - | 8.89mm |

5962-8773802GA
(In Stock: 123)
Analog Devices Inc.United States