5962-8773802GA alternative parts: 5962-8773802PA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | OP Amp Single GP ±22V 8-Pin TO-99 Tube | IC OPAMP PREC 8CERDIP |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | PRODUCTION (Last Updated: 1 month ago) |
Factory Lead Time: | 16 Weeks | 12 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-99-8 Metal Can | 8-CDIP (0.300, 7.62mm) |
Number of Pins: | 8 | 8 |
Usage Level: | Military grade | Military grade |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Tube |
JESD-609 Code: | e0 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin/Lead (Sn/Pb) | Tin/Lead (Sn/Pb) |
Max Power Dissipation: | 500mW | 500mW |
Terminal Position: | BOTTOM | DUAL |
Terminal Form: | WIRE | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Base Part Number: | OP77 | OP77 |
Pin Count: | 8 | 8 |
Qualification Status: | Qualified | Qualified |
Number of Channels: | 1 | 1 |
Power Dissipation: | 500mW | 500mW |
Slew Rate: | 0.3V/μs | 0.3V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | General Purpose |
Common Mode Rejection Ratio: | 120 dB | 120 dB |
Current - Input Bias: | 2.4nA | 1.2nA |
Voltage - Supply, Single/Dual (±): | ±3V~18V | ±3V~18V |
Input Offset Voltage (Vos): | 25μV | 10μV |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Unity Gain BW-Nom: | 600 kHz | 600 kHz |
Voltage Gain: | 133.98dB | 141.58dB |
Average Bias Current-Max (IIB): | 0.002μA | 0.002μA |
Power Supply Rejection Ratio (PSRR): | 106dB | 106dB |
Low-Offset: | YES | YES |
Frequency Compensation: | YES | YES |
Supply Voltage Limit-Max: | 22V | 22V |
Bias Current-Max (IIB) @25C: | 0.002μA | 0.002μA |
Neg Supply Voltage-Max (Vsup): | -22V | -22V |
Input Voltage Noise Density: | 18nV/sqrt Hz | 18nV/sqrt Hz |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Surface Mount: | - | NO |
Terminal Pitch: | - | 2.54mm |
Quiescent Current: | - | 2mA |
Gain Bandwidth Product: | - | 400 kHz |
-3db Bandwidth: | - | 600kHz |
Dual Supply Voltage: | - | 5V |
Height: | - | 3.56mm |
Length: | - | 10.29mm |
Width: | - | 7.87mm |

5962-8773802GA
(In Stock: 123)
Analog Devices Inc.United States