5962-8773802GA alternative parts: 5962-9063301MCA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
OP Amp Single GP ±22V 8-Pin TO-99 Tube
Precision Amplifiers IC QUAD PREC OP-AMP
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
16 Weeks
12 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-99-8 Metal Can
14-CDIP (0.300, 7.62mm)
Number of Pins:
8
14
Usage Level:
Military grade
Military grade
Operating Temperature:
-55°C~125°C
-55°C~125°C TA
Packaging:
Bulk
Tube
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
14
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn63Pb37)
Max Power Dissipation:
500mW
-
Terminal Position:
BOTTOM
DUAL
Terminal Form:
WIRE
-
Number of Functions:
1
4
Supply Voltage:
15V
15V
Base Part Number:
OP77
AD713
Pin Count:
8
14
Qualification Status:
Qualified
Qualified
Number of Channels:
1
4
Power Dissipation:
500mW
-
Slew Rate:
0.3V/μs
20V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
J-FET
Common Mode Rejection Ratio:
120 dB
72 dB
Current - Input Bias:
2.4nA
40pA
Voltage - Supply, Single/Dual (±):
±3V~18V
±4.5V~18V
Input Offset Voltage (Vos):
25μV
300μV
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Unity Gain BW-Nom:
600 kHz
4000 kHz
Voltage Gain:
133.98dB
112.04dB
Average Bias Current-Max (IIB):
0.002μA
0.0002μA
Power Supply Rejection Ratio (PSRR):
106dB
95dB
Low-Offset:
YES
NO
Frequency Compensation:
YES
YES
Supply Voltage Limit-Max:
22V
18V
Bias Current-Max (IIB) @25C:
0.002μA
0.0002μA
Neg Supply Voltage-Max (Vsup):
-22V
-18V
Input Voltage Noise Density:
18nV/sqrt Hz
45nV/sqrt Hz
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Surface Mount:
-
NO
Series:
-
Military, MIL-STD-883
Quiescent Current:
-
10mA
Gain Bandwidth Product:
-
4MHz
Low-Bias:
-
YES
Dual Supply Voltage:
-
15V
Input Offset Current-Max (IIO):
-
0.077μA
Height Seated (Max):
-
5.08mm
5962-8773802GA

5962-8773802GA

(In Stock: 123)

Analog Devices Inc.