5962-8773802GA alternative parts: 5962-9313101MPA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | OP Amp Single GP ±22V 8-Pin TO-99 Tube | OP Amp Single Current Fdbk ±18V 8-Pin CDIP Tube |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | PRODUCTION (Last Updated: 1 week ago) |
Factory Lead Time: | 16 Weeks | 10 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | TO-99-8 Metal Can | Q |
Number of Pins: | 8 | 8 |
Usage Level: | Military grade | Military grade |
Operating Temperature: | -55°C~125°C | - |
Packaging: | Bulk | Tube |
JESD-609 Code: | e0 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin/Lead (Sn/Pb) | Tin/Lead (Sn/Pb) |
Max Power Dissipation: | 500mW | - |
Terminal Position: | BOTTOM | DUAL |
Terminal Form: | WIRE | THROUGH-HOLE |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | - |
Base Part Number: | OP77 | AD811 |
Pin Count: | 8 | 8 |
Qualification Status: | Qualified | - |
Number of Channels: | 1 | - |
Power Dissipation: | 500mW | - |
Slew Rate: | 0.3V/μs | 2500 V/μs |
Architecture: | VOLTAGE-FEEDBACK | CURRENT-FEEDBACK |
Amplifier Type: | General Purpose | OPERATIONAL AMPLIFIER |
Common Mode Rejection Ratio: | 120 dB | 50 dB |
Current - Input Bias: | 2.4nA | - |
Voltage - Supply, Single/Dual (±): | ±3V~18V | - |
Input Offset Voltage (Vos): | 25μV | 500μV |
Neg Supply Voltage-Nom (Vsup): | -15V | - |
Unity Gain BW-Nom: | 600 kHz | 1000000 kHz |
Voltage Gain: | 133.98dB | - |
Average Bias Current-Max (IIB): | 0.002μA | - |
Power Supply Rejection Ratio (PSRR): | 106dB | 60dB |
Low-Offset: | YES | NO |
Frequency Compensation: | YES | YES |
Supply Voltage Limit-Max: | 22V | - |
Bias Current-Max (IIB) @25C: | 0.002μA | - |
Neg Supply Voltage-Max (Vsup): | -22V | - |
Input Voltage Noise Density: | 18nV/sqrt Hz | 1.9nV/sqrt Hz |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Surface Mount: | - | NO |
Number of Elements: | - | 1 |
Max Operating Temperature: | - | 125°C |
Min Operating Temperature: | - | -55°C |
Terminal Pitch: | - | 2.54mm |
Temperature Grade: | - | MILITARY |
Max Supply Voltage: | - | 18V |
Quiescent Current: | - | 16mA |
Max Dual Supply Voltage: | - | 18V |
Low-Bias: | - | NO |
Micropower: | - | NO |
Min Dual Supply Voltage: | - | 4.5V |
Programmable Power: | - | NO |
Input Bias Current: | - | 2μA |
Wideband: | - | YES |
Width: | - | 7.62mm |

5962-8773802GA
(In Stock: 123)
Analog Devices Inc.United States