5962-8773802GA alternative parts: LF156H/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
OP Amp Single GP ±22V 8-Pin TO-99 Tube
IC OPAMP JFET 1 CIRCUIT TO99-8
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
16 Weeks
6 Weeks
Contact Plating:
Lead, Tin
Copper, Silver, Tin
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-99-8 Metal Can
TO-99-8 Metal Can
Number of Pins:
8
8
Usage Level:
Military grade
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Bulk
JESD-609 Code:
e0
-
Pbfree Code:
no
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
-
Max Power Dissipation:
500mW
1.2W
Terminal Position:
BOTTOM
BOTTOM
Terminal Form:
WIRE
WIRE
Number of Functions:
1
1
Supply Voltage:
15V
15V
Base Part Number:
OP77
LF156
Pin Count:
8
8
Qualification Status:
Qualified
-
Number of Channels:
1
1
Power Dissipation:
500mW
1.2W
Slew Rate:
0.3V/μs
12V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
J-FET
Common Mode Rejection Ratio:
120 dB
85 dB
Current - Input Bias:
2.4nA
30pA
Voltage - Supply, Single/Dual (±):
±3V~18V
10V~44V ±5V~22V
Input Offset Voltage (Vos):
25μV
5mV
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Unity Gain BW-Nom:
600 kHz
5000 kHz
Voltage Gain:
133.98dB
106.02dB
Average Bias Current-Max (IIB):
0.002μA
-
Power Supply Rejection Ratio (PSRR):
106dB
85dB
Low-Offset:
YES
NO
Frequency Compensation:
YES
YES
Supply Voltage Limit-Max:
22V
22V
Bias Current-Max (IIB) @25C:
0.002μA
-
Neg Supply Voltage-Max (Vsup):
-22V
-
Input Voltage Noise Density:
18nV/sqrt Hz
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Series:
-
BI-FET™
Terminal Pitch:
-
2.54mm
Operating Supply Voltage:
-
20V
Operating Supply Current:
-
5mA
Nominal Supply Current:
-
5mA
Output Current:
-
25mA
Bandwidth:
-
2.5MHz
Gain Bandwidth Product:
-
5MHz
Voltage - Input Offset:
-
3mV
Low-Bias:
-
YES
Micropower:
-
NO
Programmable Power:
-
NO
Input Offset Current-Max (IIO):
-
0.00002μA
Height:
-
5.72mm
Length:
-
9.08mm
Width:
-
9.08mm
Thickness:
-
4.4mm
5962-8773802GA

5962-8773802GA

(In Stock: 123)

Analog Devices Inc.