5962-88513012A alternative parts: 5962-87716022A

Hide Shared Attributes
Part Number
Manufacturer:
Description:
OP Amp Single GP ±20V 20-Pin CLLCC Tube
Analog Multiplexer Single 8:1 20-Pin LCC Tube
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
PRODUCTION (Last Updated: 4 weeks ago)
Factory Lead Time:
12 Weeks
12 Weeks
Contact Plating:
Lead, Tin
Gold
Package / Case:
LCC
-
Surface Mount:
YES
YES
Number of Pins:
20
20
Number of Elements:
1
-
Usage Level:
Military grade
Military grade
Packaging:
Tube
-
JESD-609 Code:
e0
-
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
20
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
-
Max Operating Temperature:
125°C
125°C
Min Operating Temperature:
-55°C
-55°C
Max Power Dissipation:
500mW
-
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
NO LEAD
Peak Reflow Temperature (Cel):
NOT APPLICABLE
NOT SPECIFIED
Number of Functions:
1
1
Supply Voltage:
15V
15V
Reach Compliance Code:
not_compliant
not_compliant
Time@Peak Reflow Temperature-Max (s):
NOT APPLICABLE
NOT SPECIFIED
Base Part Number:
OP42
MUX08
Pin Count:
20
20
Qualification Status:
Qualified
Qualified
Temperature Grade:
MILITARY
MILITARY
Max Supply Voltage:
20V
-
Power Dissipation:
500mW
-
Quiescent Current:
6.5mA
-
Slew Rate:
50 V/μs
-
Architecture:
VOLTAGE-FEEDBACK
-
Amplifier Type:
OPERATIONAL AMPLIFIER
-
Common Mode Rejection Ratio:
86 dB
-
Input Offset Voltage (Vos):
1.5mV
-
Gain Bandwidth Product:
10MHz
-
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Unity Gain BW-Nom:
10000 kHz
-
Voltage Gain:
113.98dB
-
Average Bias Current-Max (IIB):
0.0002μA
-
Power Supply Rejection Ratio (PSRR):
87.96dB
-
Low-Offset:
NO
-
Frequency Compensation:
YES
-
Max Dual Supply Voltage:
20V
18V
Low-Bias:
YES
-
Min Dual Supply Voltage:
8V
-
Bias Current-Max (IIB) @25C:
0.0002μA
-
Screening Level:
MIL-STD-883
MIL-STD-883
Dual Supply Voltage:
15V
-
Input Bias Current:
130pA
-
Length:
8.89mm
8.89mm
Height Seated (Max):
2.54mm
2.54mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Turn Off Delay Time:
-
400 ns
Resistance:
-
400Ohm
Additional Feature:
-
OVERVOLTAGE PROTECTION
Number of Channels:
-
1
Analog IC - Other Type:
-
SINGLE-ENDED MULTIPLEXER
Operating Supply Current:
-
12mA
Propagation Delay:
-
2.1 μs
Turn On Delay Time:
-
2 μs
High Level Output Current:
-
25mA
Off-state Isolation-Nom:
-
60 dB
On-state Resistance Match-Nom:
-
80Ohm
Switching:
-
BREAK-BEFORE-MAKE
Width:
-
8.89mm
5962-88513012A

5962-88513012A

(In Stock: 20000)

Analog Devices Inc.