5962-88513012A alternative parts: 5962-8773802PA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | OP Amp Single GP ±20V 20-Pin CLLCC Tube | IC OPAMP PREC 8CERDIP |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | PRODUCTION (Last Updated: 1 month ago) |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin |
Package / Case: | LCC | 8-CDIP (0.300, 7.62mm) |
Surface Mount: | YES | NO |
Number of Pins: | 20 | 8 |
Number of Elements: | 1 | - |
Usage Level: | Military grade | Military grade |
Packaging: | Tube | Tube |
JESD-609 Code: | e0 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 20 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin/Lead (Sn/Pb) | Tin/Lead (Sn/Pb) |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -55°C | - |
Max Power Dissipation: | 500mW | 500mW |
Terminal Position: | QUAD | DUAL |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | NOT APPLICABLE | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Reach Compliance Code: | not_compliant | - |
Time@Peak Reflow Temperature-Max (s): | NOT APPLICABLE | - |
Base Part Number: | OP42 | OP77 |
Pin Count: | 20 | 8 |
Qualification Status: | Qualified | Qualified |
Temperature Grade: | MILITARY | - |
Max Supply Voltage: | 20V | - |
Power Dissipation: | 500mW | 500mW |
Quiescent Current: | 6.5mA | 2mA |
Slew Rate: | 50 V/μs | 0.3V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | OPERATIONAL AMPLIFIER | General Purpose |
Common Mode Rejection Ratio: | 86 dB | 120 dB |
Input Offset Voltage (Vos): | 1.5mV | 10μV |
Gain Bandwidth Product: | 10MHz | 400 kHz |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Unity Gain BW-Nom: | 10000 kHz | 600 kHz |
Voltage Gain: | 113.98dB | 141.58dB |
Average Bias Current-Max (IIB): | 0.0002μA | 0.002μA |
Power Supply Rejection Ratio (PSRR): | 87.96dB | 106dB |
Low-Offset: | NO | YES |
Frequency Compensation: | YES | YES |
Max Dual Supply Voltage: | 20V | - |
Low-Bias: | YES | - |
Min Dual Supply Voltage: | 8V | - |
Bias Current-Max (IIB) @25C: | 0.0002μA | 0.002μA |
Screening Level: | MIL-STD-883 | - |
Dual Supply Voltage: | 15V | 5V |
Input Bias Current: | 130pA | - |
Length: | 8.89mm | 10.29mm |
Height Seated (Max): | 2.54mm | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Mounting Type: | - | Through Hole |
Operating Temperature: | - | -55°C~125°C |
Terminal Pitch: | - | 2.54mm |
Number of Channels: | - | 1 |
Current - Input Bias: | - | 1.2nA |
Voltage - Supply, Single/Dual (±): | - | ±3V~18V |
Supply Voltage Limit-Max: | - | 22V |
-3db Bandwidth: | - | 600kHz |
Neg Supply Voltage-Max (Vsup): | - | -22V |
Input Voltage Noise Density: | - | 18nV/sqrt Hz |
Height: | - | 3.56mm |
Width: | - | 7.87mm |
Radiation Hardening: | - | No |

5962-88513012A
(In Stock: 20000)
Analog Devices Inc.United States