5962-88513012A alternative parts: 5962-9151901MPA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
OP Amp Single GP ±20V 20-Pin CLLCC Tube
OP Amp Dual GP ±18V 8-Pin CDIP Tube
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
12 Weeks
12 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Package / Case:
LCC
20-CLCC
Surface Mount:
YES
NO
Number of Pins:
20
8
Number of Elements:
1
-
Usage Level:
Military grade
Military grade
Packaging:
Tube
Tube
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn/Pb)
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-55°C
-
Max Power Dissipation:
500mW
-
Terminal Position:
QUAD
DUAL
Terminal Form:
NO LEAD
THROUGH-HOLE
Peak Reflow Temperature (Cel):
NOT APPLICABLE
-
Number of Functions:
1
2
Supply Voltage:
15V
15V
Reach Compliance Code:
not_compliant
-
Time@Peak Reflow Temperature-Max (s):
NOT APPLICABLE
-
Base Part Number:
OP42
OP249
Pin Count:
20
8
Qualification Status:
Qualified
Qualified
Temperature Grade:
MILITARY
-
Max Supply Voltage:
20V
-
Power Dissipation:
500mW
-
Quiescent Current:
6.5mA
3.5mA
Slew Rate:
50 V/μs
22V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
OPERATIONAL AMPLIFIER
J-FET
Common Mode Rejection Ratio:
86 dB
80 dB
Input Offset Voltage (Vos):
1.5mV
400μV
Gain Bandwidth Product:
10MHz
4.7MHz
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Unity Gain BW-Nom:
10000 kHz
4700 kHz
Voltage Gain:
113.98dB
122.92dB
Average Bias Current-Max (IIB):
0.0002μA
0.000075μA
Power Supply Rejection Ratio (PSRR):
87.96dB
98.42dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Max Dual Supply Voltage:
20V
-
Low-Bias:
YES
YES
Min Dual Supply Voltage:
8V
-
Bias Current-Max (IIB) @25C:
0.0002μA
0.000075μA
Screening Level:
MIL-STD-883
-
Dual Supply Voltage:
15V
15V
Input Bias Current:
130pA
-
Length:
8.89mm
-
Height Seated (Max):
2.54mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Mounting Type:
-
Surface Mount
Operating Temperature:
-
-55°C~125°C TA
Series:
-
Military, MIL-STD-883
Operating Supply Voltage:
-
15V
Number of Channels:
-
2
Nominal Supply Current:
-
7mA
Current - Supply:
-
5.6mA
Current - Input Bias:
-
30pA
Voltage - Supply, Single/Dual (±):
-
±4.5V~18V
Voltage - Input Offset:
-
200μV
Micropower:
-
NO
Programmable Power:
-
NO
Wideband:
-
NO
Radiation Hardening:
-
No
5962-88513012A

5962-88513012A

(In Stock: 20000)

Analog Devices Inc.