5962-88513012A alternative parts: 5962-8856502CA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
OP Amp Single GP ±20V 20-Pin CLLCC Tube
IC OPAMP GP 6.5MHZ QD LN 14CDIP
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
12 Weeks
12 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Package / Case:
LCC
14-CDIP (0.300, 7.62mm)
Surface Mount:
YES
NO
Number of Pins:
20
14
Number of Elements:
1
-
Usage Level:
Military grade
Military grade
Packaging:
Tube
Tube
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
14
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn/Pb)
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-55°C
-
Max Power Dissipation:
500mW
800mW
Terminal Position:
QUAD
DUAL
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
NOT APPLICABLE
-
Number of Functions:
1
4
Supply Voltage:
15V
15V
Reach Compliance Code:
not_compliant
-
Time@Peak Reflow Temperature-Max (s):
NOT APPLICABLE
-
Base Part Number:
OP42
OP471
Pin Count:
20
14
Qualification Status:
Qualified
Qualified
Temperature Grade:
MILITARY
-
Max Supply Voltage:
20V
-
Power Dissipation:
500mW
800mW
Quiescent Current:
6.5mA
2.75mA
Slew Rate:
50 V/μs
8 V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
OPERATIONAL AMPLIFIER
General Purpose
Common Mode Rejection Ratio:
86 dB
105 dB
Input Offset Voltage (Vos):
1.5mV
1mV
Gain Bandwidth Product:
10MHz
-
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Unity Gain BW-Nom:
10000 kHz
6500 kHz
Voltage Gain:
113.98dB
113.98dB
Average Bias Current-Max (IIB):
0.0002μA
0.025μA
Power Supply Rejection Ratio (PSRR):
87.96dB
105.04dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Max Dual Supply Voltage:
20V
-
Low-Bias:
YES
-
Min Dual Supply Voltage:
8V
-
Bias Current-Max (IIB) @25C:
0.0002μA
0.025μA
Screening Level:
MIL-STD-883
MIL-STD-883
Dual Supply Voltage:
15V
15V
Input Bias Current:
130pA
25nA
Length:
8.89mm
-
Height Seated (Max):
2.54mm
5.08mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Mounting Type:
-
Through Hole
Operating Temperature:
-
-55°C~125°C
Operating Supply Voltage:
-
15V
Number of Channels:
-
4
Nominal Supply Current:
-
11mA
Voltage - Supply, Single/Dual (±):
-
±4.5V~18V
Supply Voltage Limit-Max:
-
18V
Width:
-
7.62mm
Radiation Hardening:
-
No
5962-88513012A

5962-88513012A

(In Stock: 20000)

Analog Devices Inc.