5962-88513012A alternative parts: 5962-8851301PA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
OP Amp Single GP ±20V 20-Pin CLLCC Tube
OP Amp Single GP ±20V 8-Pin CDIP Tube
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
PRODUCTION (Last Updated: 2 weeks ago)
Factory Lead Time:
12 Weeks
12 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Package / Case:
LCC
8-CDIP (0.300, 7.62mm)
Surface Mount:
YES
NO
Number of Pins:
20
8
Number of Elements:
1
-
Usage Level:
Military grade
Military grade
Packaging:
Tube
Tube
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn/Pb)
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-55°C
-
Max Power Dissipation:
500mW
500mW
Terminal Position:
QUAD
DUAL
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
NOT APPLICABLE
-
Number of Functions:
1
1
Supply Voltage:
15V
15V
Reach Compliance Code:
not_compliant
-
Time@Peak Reflow Temperature-Max (s):
NOT APPLICABLE
-
Base Part Number:
OP42
OP42
Pin Count:
20
8
Qualification Status:
Qualified
Qualified
Temperature Grade:
MILITARY
-
Max Supply Voltage:
20V
-
Power Dissipation:
500mW
500mW
Quiescent Current:
6.5mA
6.5mA
Slew Rate:
50 V/μs
52V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
OPERATIONAL AMPLIFIER
J-FET
Common Mode Rejection Ratio:
86 dB
86 dB
Input Offset Voltage (Vos):
1.5mV
1.5mV
Gain Bandwidth Product:
10MHz
10MHz
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Unity Gain BW-Nom:
10000 kHz
10000 kHz
Voltage Gain:
113.98dB
119.08dB
Average Bias Current-Max (IIB):
0.0002μA
0.0002μA
Power Supply Rejection Ratio (PSRR):
87.96dB
100.92dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Max Dual Supply Voltage:
20V
-
Low-Bias:
YES
YES
Min Dual Supply Voltage:
8V
-
Bias Current-Max (IIB) @25C:
0.0002μA
0.0002μA
Screening Level:
MIL-STD-883
-
Dual Supply Voltage:
15V
15V
Input Bias Current:
130pA
-
Length:
8.89mm
-
Height Seated (Max):
2.54mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Mounting Type:
-
Through Hole
Operating Temperature:
-
-55°C~125°C
Series:
-
Military, MIL-STD-883
Terminal Pitch:
-
2.54mm
Number of Channels:
-
1
Current - Supply:
-
5.1mA
Current - Input Bias:
-
80pA
Voltage - Supply, Single/Dual (±):
-
±8V~20V
Supply Voltage Limit-Max:
-
20V
Voltage - Input Offset:
-
300μV
Neg Supply Voltage-Max (Vsup):
-
-20V
Radiation Hardening:
-
No
5962-88513012A

5962-88513012A

(In Stock: 20000)

Analog Devices Inc.