5962-88513012A alternative parts: 5962-9313101MPA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
OP Amp Single GP ±20V 20-Pin CLLCC Tube
OP Amp Single Current Fdbk ±18V 8-Pin CDIP Tube
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
PRODUCTION (Last Updated: 1 week ago)
Factory Lead Time:
12 Weeks
10 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Package / Case:
LCC
Q
Surface Mount:
YES
NO
Number of Pins:
20
8
Number of Elements:
1
1
Usage Level:
Military grade
Military grade
Packaging:
Tube
Tube
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn/Pb)
Max Operating Temperature:
125°C
125°C
Min Operating Temperature:
-55°C
-55°C
Max Power Dissipation:
500mW
-
Terminal Position:
QUAD
DUAL
Terminal Form:
NO LEAD
THROUGH-HOLE
Peak Reflow Temperature (Cel):
NOT APPLICABLE
-
Number of Functions:
1
1
Supply Voltage:
15V
-
Reach Compliance Code:
not_compliant
-
Time@Peak Reflow Temperature-Max (s):
NOT APPLICABLE
-
Base Part Number:
OP42
AD811
Pin Count:
20
8
Qualification Status:
Qualified
-
Temperature Grade:
MILITARY
MILITARY
Max Supply Voltage:
20V
18V
Power Dissipation:
500mW
-
Quiescent Current:
6.5mA
16mA
Slew Rate:
50 V/μs
2500 V/μs
Architecture:
VOLTAGE-FEEDBACK
CURRENT-FEEDBACK
Amplifier Type:
OPERATIONAL AMPLIFIER
OPERATIONAL AMPLIFIER
Common Mode Rejection Ratio:
86 dB
50 dB
Input Offset Voltage (Vos):
1.5mV
500μV
Gain Bandwidth Product:
10MHz
-
Neg Supply Voltage-Nom (Vsup):
-15V
-
Unity Gain BW-Nom:
10000 kHz
1000000 kHz
Voltage Gain:
113.98dB
-
Average Bias Current-Max (IIB):
0.0002μA
-
Power Supply Rejection Ratio (PSRR):
87.96dB
60dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Max Dual Supply Voltage:
20V
18V
Low-Bias:
YES
NO
Min Dual Supply Voltage:
8V
4.5V
Bias Current-Max (IIB) @25C:
0.0002μA
-
Screening Level:
MIL-STD-883
-
Dual Supply Voltage:
15V
-
Input Bias Current:
130pA
2μA
Length:
8.89mm
-
Height Seated (Max):
2.54mm
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Terminal Pitch:
-
2.54mm
Micropower:
-
NO
Programmable Power:
-
NO
Wideband:
-
YES
Input Voltage Noise Density:
-
1.9nV/sqrt Hz
Width:
-
7.62mm
Radiation Hardening:
-
No
5962-88513012A

5962-88513012A

(In Stock: 20000)

Analog Devices Inc.