AD7171BCPZ-500RL7 alternative parts: AD7091BCPZ-RL7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES AD7171BCPZ-500RL7Analogue to Digital Converter, 16 bit, 125 SPS, Single, 2.7 V, 5.25 V, LFCSP
ANALOG DEVICES - AD7091BCPZ-RL7 - ADC, 5.25V, 12BIT, 1MSPS, 8LFCSP
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
10-VFDFN Exposed Pad, CSP
8-UFDFN Exposed Pad, CSP
Surface Mount:
YES
-
Number of Pins:
10
8
Operating Temperature:
-40°C~105°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e3
e4
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
10
8
ECCN Code:
EAR99
EAR99
Max Power Dissipation:
675μW
142μW
Terminal Position:
DUAL
DUAL
Terminal Form:
NO LEAD
NO LEAD
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Number of Functions:
1
1
Supply Voltage:
3V
3V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
30
NOT SPECIFIED
Base Part Number:
AD7171
AD7091
Pin Count:
10
8
Qualification Status:
Not Qualified
Not Qualified
Polarity:
Bipolar
Unipolar
Configuration:
ADC
S/H-ADC
Number of Channels:
1
1
Max Supply Voltage:
5.25V
5.25V
Min Supply Voltage:
2.7V
2V
Nominal Supply Current:
135μA
450μA
Power Dissipation:
675μW
142μW
Number of Bits:
16
12
Input Type:
Differential
Single Ended
Min Input Voltage:
500mV
-
Architecture:
Sigma-Delta
SAR
Max Input Voltage:
5V
5V
Supply Type:
Single
-
Reference Type:
External
Supply
Data Interface:
SPI
SPI, DSP
Resolution:
2 B
1.5 B
Sampling Rate:
125 sps
1 Msps
Voltage - Supply, Analog:
2.7V~5.25V
2.09V~5.25V
Voltage - Supply, Digital:
2.7V~5.25V
2.09V~5.25V
Number of Analog In Channels:
1
1
Output Bit Code:
OFFSET BINARY
BINARY
Integral Nonlinearity (INL):
0.4 LSB
1 LSB
Output Format:
SERIAL
-
Height:
750μm
600μm
Length:
3.1mm
2.1mm
Width:
3.1mm
2.1mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Mount:
-
Surface Mount
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Output Type:
-
TTL
Interface:
-
SPI, Serial
Converter Type:
-
ADC, SUCCESSIVE APPROXIMATION
Sampling Rate (Per Second):
-
1M
Linearity Error-Max (EL):
-
0.0244%
Sample and Hold / Track and Hold:
-
TRACK
Input Capacitance:
-
7pF
Ratio - S/H:ADC:
-
1:1
Signal to Noise Ratio (SNR):
-
69 dB
Conversion Time-Max:
-
0.65μs
AD7171BCPZ-500RL7

AD7171BCPZ-500RL7

(In Stock: 30)

Analog Devices Inc.