AD7171BCPZ-500RL7 alternative parts: AD7091RBCPZ-RL7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES AD7171BCPZ-500RL7Analogue to Digital Converter, 16 bit, 125 SPS, Single, 2.7 V, 5.25 V, LFCSP | IC ADC 12BIT SRL 1MSPS 10LFCSP |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 4 weeks ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Tin | Gold |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 10-VFDFN Exposed Pad, CSP | 10-WFDFN Exposed Pad, CSP |
Surface Mount: | YES | - |
Number of Pins: | 10 | 10 |
Operating Temperature: | -40°C~105°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
JESD-609 Code: | e3 | - |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 10 | 10 |
ECCN Code: | EAR99 | EAR99 |
Max Power Dissipation: | 675μW | 1mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | NO LEAD | NO LEAD |
Peak Reflow Temperature (Cel): | 260 | NOT SPECIFIED |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3V | 3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | 30 | NOT SPECIFIED |
Base Part Number: | AD7171 | AD7091 |
Pin Count: | 10 | 10 |
Qualification Status: | Not Qualified | Not Qualified |
Polarity: | Bipolar | Unipolar |
Configuration: | ADC | S/H-ADC |
Number of Channels: | 1 | 1 |
Max Supply Voltage: | 5.25V | 5.25V |
Min Supply Voltage: | 2.7V | 2.7V |
Nominal Supply Current: | 135μA | 349μA |
Power Dissipation: | 675μW | 1mW |
Number of Bits: | 16 | 12 |
Input Type: | Differential | Single Ended |
Min Input Voltage: | 500mV | 2.7V |
Architecture: | Sigma-Delta | SAR |
Max Input Voltage: | 5V | 5.25V |
Supply Type: | Single | Single |
Reference Type: | External | Supply |
Data Interface: | SPI | SPI, DSP |
Resolution: | 2 B | 1.5 B |
Sampling Rate: | 125 sps | 1 Msps |
Voltage - Supply, Analog: | 2.7V~5.25V | 2.09V~5.25V |
Voltage - Supply, Digital: | 2.7V~5.25V | 2.09V~5.25V |
Number of Analog In Channels: | 1 | 1 |
Output Bit Code: | OFFSET BINARY | BINARY |
Integral Nonlinearity (INL): | 0.4 LSB | 1 LSB |
Output Format: | SERIAL | - |
Height: | 750μm | - |
Length: | 3.1mm | 3mm |
Width: | 3.1mm | 2mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Mount: | - | Surface Mount |
Power Supplies: | - | 3/5V |
Interface: | - | SPI, Serial |
Operating Supply Current: | - | 349μA |
Converter Type: | - | ADC, SUCCESSIVE APPROXIMATION |
Sampling Rate (Per Second): | - | 1M |
Power Consumption: | - | 2.3mW |
Linearity Error-Max (EL): | - | 0.0244% |
Sample and Hold / Track and Hold: | - | TRACK |
Input Capacitance: | - | 7pF |
Ratio - S/H:ADC: | - | 1:1 |
Signal to Noise Ratio (SNR): | - | 69 dB |
Differential Nonlinearity: | - | 0.9 LSB |
Conversion Time-Max: | - | 0.65μs |
Height Seated (Max): | - | 0.85mm |

AD7171BCPZ-500RL7
(In Stock: 30)
Analog Devices Inc.United States