ADXL345TCCZ-EP alternative parts: ADXL1001BCPZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ACCEL 2-16G I2C/SPI 14LGA
ACCELEROMETER ANALOG 32LFCSP
Lifecycle Status:
PRODUCTION (Last Updated: 3 months ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-VFLGA
32-FQFN Exposed Pad, CSP
Surface Mount:
YES
YES
Number of Pins:
14
32
Operating Temperature:
-55°C~105°C TA
-40°C~125°C
Packaging:
Tray
Tray
JESD-609 Code:
e4
-
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
14
32
ECCN Code:
EAR99
-
Type:
Digital
Analog
Terminal Finish:
Gold (Au) - with Nickel (Ni) barrier
-
HTS Code:
9031.80.80.85
-
Voltage - Supply:
2V~3.6V
3.3V~5.25V
Terminal Position:
BOTTOM
QUAD
Terminal Form:
BUTT
NO LEAD
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Supply Voltage:
2.5V
5V
Terminal Pitch:
0.8mm
0.5mm
Reach Compliance Code:
compliant
-
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
ADXL345
ADXL100
Pin Count:
14
32
Qualification Status:
Not Qualified
-
Output Type:
I2C, SPI
Analog Voltage
Supply Voltage-Max (Vsup):
3.6V
5.25V
Power Supplies:
2.5V
-
Supply Voltage-Min (Vsup):
2V
3.3V
Operating Supply Current:
145μA
-
Nominal Supply Current:
140μA
-
-3db Bandwidth:
1.6 kHz
-
Axis:
X, Y, Z
X
Acceleration Range:
±2g, 4g, 8g, 16g
-
Features:
Adjustable Bandwidth
0.084 Dia, 2.16 Total Length, 1.50 Exposed Length
Sensitivity (LSB/g):
256 (±2g) ~ 32 (±16g)
-
Length:
5mm
5mm
Height Seated (Max):
1mm
1.85mm
REACH SVHC:
No SVHC
-
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
-
ADXL345TCCZ-EP

ADXL345TCCZ-EP

(In Stock: 400)

Analog Devices Inc.