ADXL345TCCZ-EP alternative parts: ADXL326BCPZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ACCEL 2-16G I2C/SPI 14LGA
ANALOG DEVICES - ADXL326BCPZ - MEMS Accelerometer, 3-Axis, Analogue, X, Y, Z, ± 16g, 1.8 V, 3.6 V, LFCSP
Lifecycle Status:
PRODUCTION (Last Updated: 3 months ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
8 Weeks
26 Weeks
Contact Plating:
Tin
Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-VFLGA
16-LQFN Exposed Pad, CSP
Surface Mount:
YES
YES
Number of Pins:
14
16
Operating Temperature:
-55°C~105°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
JESD-609 Code:
e4
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
14
16
ECCN Code:
EAR99
EAR99
Type:
Digital
Analog
Terminal Finish:
Gold (Au) - with Nickel (Ni) barrier
-
HTS Code:
9031.80.80.85
9031.80.80.85
Voltage - Supply:
2V~3.6V
1.8V~3.6V
Terminal Position:
BOTTOM
QUAD
Terminal Form:
BUTT
-
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
2.5V
3V
Terminal Pitch:
0.8mm
0.65mm
Reach Compliance Code:
compliant
-
Time@Peak Reflow Temperature-Max (s):
30
40
Base Part Number:
ADXL345
ADXL326
Pin Count:
14
16
Qualification Status:
Not Qualified
-
Output Type:
I2C, SPI
Analog Voltage
Supply Voltage-Max (Vsup):
3.6V
3.6V
Power Supplies:
2.5V
3V
Supply Voltage-Min (Vsup):
2V
1.8V
Operating Supply Current:
145μA
350μA
Nominal Supply Current:
140μA
350μA
-3db Bandwidth:
1.6 kHz
1.6 kHz
Axis:
X, Y, Z
X, Y, Z
Acceleration Range:
±2g, 4g, 8g, 16g
±19g
Features:
Adjustable Bandwidth
Adjustable Bandwidth
Sensitivity (LSB/g):
256 (±2g) ~ 32 (±16g)
-
Length:
5mm
4mm
Height Seated (Max):
1mm
-
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Termination:
-
SMD/SMT
Depth:
-
4mm
Sensitivity (mV/G):
-
57
Height:
-
1.43mm
Width:
-
4mm
Radiation Hardening:
-
No
ADXL345TCCZ-EP

ADXL345TCCZ-EP

(In Stock: 400)

Analog Devices Inc.