ADXL345TCCZ-EP alternative parts: ADXL1004BCPZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ACCEL 2-16G I2C/SPI 14LGA | Accelerometer Single ±500g 5V 4mV/g 32-Pin LFCSP EP Tray |
Lifecycle Status: | PRODUCTION (Last Updated: 3 months ago) | PRODUCTION (Last Updated: 2 weeks ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Tin | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 14-VFLGA | 32-FQFN Exposed Pad, CSP |
Surface Mount: | YES | YES |
Number of Pins: | 14 | 32 |
Operating Temperature: | -55°C~105°C TA | - |
Packaging: | Tray | Tray |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 14 | 32 |
ECCN Code: | EAR99 | - |
Type: | Digital | - |
Terminal Finish: | Gold (Au) - with Nickel (Ni) barrier | Matte Tin (Sn) |
HTS Code: | 9031.80.80.85 | - |
Voltage - Supply: | 2V~3.6V | - |
Terminal Position: | BOTTOM | QUAD |
Terminal Form: | BUTT | NO LEAD |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 2.5V | 5V |
Terminal Pitch: | 0.8mm | 0.5mm |
Reach Compliance Code: | compliant | - |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | ADXL345 | - |
Pin Count: | 14 | 32 |
Qualification Status: | Not Qualified | - |
Output Type: | I2C, SPI | - |
Supply Voltage-Max (Vsup): | 3.6V | 5.25V |
Power Supplies: | 2.5V | - |
Supply Voltage-Min (Vsup): | 2V | 3.3V |
Operating Supply Current: | 145μA | - |
Nominal Supply Current: | 140μA | - |
-3db Bandwidth: | 1.6 kHz | - |
Axis: | X, Y, Z | - |
Acceleration Range: | ±2g, 4g, 8g, 16g | - |
Features: | Adjustable Bandwidth | - |
Sensitivity (LSB/g): | 256 (±2g) ~ 32 (±16g) | - |
Length: | 5mm | 5mm |
Height Seated (Max): | 1mm | 1.85mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | - |
Operating Temperature (Max.): | - | 125°C |
Operating Temperature (Min.): | - | -40°C |
Temperature Grade: | - | AUTOMOTIVE |
Number of Channels: | - | 1 |
Analog IC - Other Type: | - | ANALOG CIRCUIT |
Width: | - | 5mm |

ADXL345TCCZ-EP
(In Stock: 400)
Analog Devices Inc.United States