ADXL345TCCZ-EP alternative parts: ADXL203CE

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ACCEL 2-16G I2C/SPI 14LGA
ANALOG DEVICES ADXL203CE. ACCELERATION SENSOR,1.7g, LLC-8
Lifecycle Status:
PRODUCTION (Last Updated: 3 months ago)
PRODUCTION (Last Updated: 1 week ago)
Factory Lead Time:
8 Weeks
20 Weeks
Contact Plating:
Tin
Gold
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-VFLGA
8-CLCC
Surface Mount:
YES
YES
Number of Pins:
14
8
Operating Temperature:
-55°C~105°C TA
-40°C~125°C TA
Packaging:
Tray
Tube
JESD-609 Code:
e4
-
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
14
8
ECCN Code:
EAR99
EAR99
Type:
Digital
Analog
Terminal Finish:
Gold (Au) - with Nickel (Ni) barrier
-
HTS Code:
9031.80.80.85
-
Voltage - Supply:
2V~3.6V
3V~6V
Terminal Position:
BOTTOM
QUAD
Terminal Form:
BUTT
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Supply Voltage:
2.5V
5V
Terminal Pitch:
0.8mm
1.27mm
Reach Compliance Code:
compliant
-
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
ADXL345
ADXL203
Pin Count:
14
8
Qualification Status:
Not Qualified
-
Output Type:
I2C, SPI
Analog Voltage
Supply Voltage-Max (Vsup):
3.6V
6V
Power Supplies:
2.5V
5V
Supply Voltage-Min (Vsup):
2V
3V
Operating Supply Current:
145μA
700μA
Nominal Supply Current:
140μA
700μA
-3db Bandwidth:
1.6 kHz
2.5 kHz
Axis:
X, Y, Z
X, Y
Acceleration Range:
±2g, 4g, 8g, 16g
±1.7g
Features:
Adjustable Bandwidth
Adjustable Bandwidth
Sensitivity (LSB/g):
256 (±2g) ~ 32 (±16g)
-
Length:
5mm
5mm
Height Seated (Max):
1mm
-
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Series:
-
iMEMS®
Depth:
-
5mm
Frequency:
-
5.5kHz
Operating Supply Voltage:
-
3.3V
Sensitivity (mV/G):
-
1000
Height:
-
1.98mm
Width:
-
5mm
Radiation Hardening:
-
No
ADXL345TCCZ-EP

ADXL345TCCZ-EP

(In Stock: 400)

Analog Devices Inc.