ADXL345TCCZ-EP alternative parts: ADXL355BEZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ACCEL 2-16G I2C/SPI 14LGA
ACCELEROMETER 2-4-8G DIGTL 14QFN
Lifecycle Status:
PRODUCTION (Last Updated: 3 months ago)
PRODUCTION (Last Updated: 3 months ago)
Factory Lead Time:
8 Weeks
20 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-VFLGA
14-CLCC
Surface Mount:
YES
YES
Number of Pins:
14
14
Operating Temperature:
-55°C~105°C TA
-40°C~125°C TA
Packaging:
Tray
Tray
JESD-609 Code:
e4
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
14
14
ECCN Code:
EAR99
-
Type:
Digital
Digital
Terminal Finish:
Gold (Au) - with Nickel (Ni) barrier
Matte Tin (Sn)
HTS Code:
9031.80.80.85
-
Voltage - Supply:
2V~3.6V
2.25V~3.6V
Terminal Position:
BOTTOM
QUAD
Terminal Form:
BUTT
NO LEAD
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Supply Voltage:
2.5V
2.5V
Terminal Pitch:
0.8mm
1.27mm
Reach Compliance Code:
compliant
-
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
ADXL345
ADXL355
Pin Count:
14
14
Qualification Status:
Not Qualified
-
Output Type:
I2C, SPI
I2C, SPI
Supply Voltage-Max (Vsup):
3.6V
3.6V
Power Supplies:
2.5V
-
Supply Voltage-Min (Vsup):
2V
2.25V
Operating Supply Current:
145μA
-
Nominal Supply Current:
140μA
-
-3db Bandwidth:
1.6 kHz
-
Axis:
X, Y, Z
X, Y, Z
Acceleration Range:
±2g, 4g, 8g, 16g
±2g, 4g, 8g
Features:
Adjustable Bandwidth
Sleep Mode
Sensitivity (LSB/g):
256 (±2g) ~ 32 (±16g)
-
Length:
5mm
6mm
Height Seated (Max):
1mm
2.4mm
REACH SVHC:
No SVHC
-
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Additional Feature:
-
SEATED HT-CALCULATED
Sensitivity (mV/G):
-
400 (±2g) ~ 100 (±8g)
ADXL345TCCZ-EP

ADXL345TCCZ-EP

(In Stock: 400)

Analog Devices Inc.