ADXL345TCCZ-EP alternative parts: ADXL362BCCZ-R2
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ACCEL 2-16G I2C/SPI 14LGA | ACCELEROMETER 2-8G SPI 16LGA |
Lifecycle Status: | PRODUCTION (Last Updated: 3 months ago) | PRODUCTION (Last Updated: 4 weeks ago) |
Factory Lead Time: | 8 Weeks | 16 Weeks |
Contact Plating: | Tin | Gold |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 14-VFLGA | 16-TFLGA |
Surface Mount: | YES | YES |
Number of Pins: | 14 | 16 |
Operating Temperature: | -55°C~105°C TA | -40°C~85°C TA |
Packaging: | Tray | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 14 | 16 |
ECCN Code: | EAR99 | EAR99 |
Type: | Digital | Digital |
Terminal Finish: | Gold (Au) - with Nickel (Ni) barrier | - |
HTS Code: | 9031.80.80.85 | 9031.80.80.85 |
Voltage - Supply: | 2V~3.6V | 1.6V~3.5V |
Terminal Position: | BOTTOM | BOTTOM |
Terminal Form: | BUTT | BUTT |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 2.5V | 2V |
Terminal Pitch: | 0.8mm | 0.5mm |
Reach Compliance Code: | compliant | - |
Time@Peak Reflow Temperature-Max (s): | 30 | NOT SPECIFIED |
Base Part Number: | ADXL345 | ADXL362 |
Pin Count: | 14 | 16 |
Qualification Status: | Not Qualified | Not Qualified |
Output Type: | I2C, SPI | SPI |
Supply Voltage-Max (Vsup): | 3.6V | 3.5V |
Power Supplies: | 2.5V | 2V |
Supply Voltage-Min (Vsup): | 2V | 1.6V |
Operating Supply Current: | 145μA | 1.8μA |
Nominal Supply Current: | 140μA | 1.8μA |
-3db Bandwidth: | 1.6 kHz | 200 Hz |
Axis: | X, Y, Z | X, Y, Z |
Acceleration Range: | ±2g, 4g, 8g, 16g | ±2g, 4g, 8g |
Features: | Adjustable Bandwidth | Sleep Mode, Temperature Sensor |
Sensitivity (LSB/g): | 256 (±2g) ~ 32 (±16g) | 1 (±2g) ~ 4 (±8g) |
Length: | 5mm | 3.3mm |
Height Seated (Max): | 1mm | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Interface: | - | SPI, Serial |
Resolution: | - | 1.5 B |
Height: | - | 1.14mm |
Width: | - | 3.1mm |

ADXL345TCCZ-EP
(In Stock: 400)
Analog Devices Inc.United States