BAT30F4 alternative parts: BAT30
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS - BAT30F4 - Small Signal Schottky Diode, Single, 30 V, 300 mA, 310 mV, 4 A, 85 °C | Diode, |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 15 Weeks | - |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | - |
Package / Case: | 0201 (0603 Metric) | - |
Number of Pins: | 2 | - |
Diode Element Material: | SILICON | - |
Manufacturer Package Identifier: | BAT30F4 | - |
Number of Elements: | 1 | - |
Packaging: | Cut Tape (CT) | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | - |
ECCN Code: | EAR99 | EAR99 |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Capacitance: | 10pF | - |
Terminal Position: | BOTTOM | - |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | BAT30 | - |
Case Code (Metric): | 0201 | - |
Element Configuration: | Single | - |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | - |
Diode Type: | Schottky | - |
Current - Reverse Leakage @ Vr: | 50μA @ 30V | - |
Voltage - Forward (Vf) (Max) @ If: | 310mV @ 10mA | - |
Forward Current: | 300mA | - |
Operating Temperature - Junction: | -30°C~85°C | - |
Output Current-Max: | 0.3A | - |
Forward Voltage: | 310mV | - |
Max Reverse Voltage (DC): | 30V | - |
Average Rectified Current: | 300mA | - |
Peak Reverse Current: | 50μA | - |
Max Repetitive Reverse Voltage (Vrrm): | 30V | - |
Peak Non-Repetitive Surge Current: | 4A | - |
Reverse Voltage: | 30V | - |
Max Forward Surge Current (Ifsm): | 4A | - |
Max Junction Temperature (Tj): | 150°C | - |
Height: | 320μm | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Rohs Code: | - | No |
Part Life Cycle Code: | - | Obsolete |
Ihs Manufacturer: | - | INFINEON TECHNOLOGIES AG |
Operating Frequency (Max): | - | 40 GHz |
JESD-609 Code: | - | e0 |
Terminal Finish: | - | Tin/Lead (Sn/Pb) |
Reach Compliance Code: | - | not_compliant |
Operating Frequency-Min: | - | 8 GHz |

BAT30F4
(In Stock: 207900)
STMicroelectronicsUnited States