BAT30F4 alternative parts: BAT30KFILM
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS - BAT30F4 - Small Signal Schottky Diode, Single, 30 V, 300 mA, 310 mV, 4 A, 85 °C | DIODE SCHOTTKY 30V 300MA SOD523 |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 6 months ago) |
Factory Lead Time: | 15 Weeks | 15 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 0201 (0603 Metric) | SC-79, SOD-523 |
Number of Pins: | 2 | 2 |
Diode Element Material: | SILICON | SILICON |
Manufacturer Package Identifier: | BAT30F4 | - |
Number of Elements: | 1 | 1 |
Packaging: | Cut Tape (CT) | Tape & Reel (TR) |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Max Operating Temperature: | 85°C | 150°C |
Min Operating Temperature: | -40°C | -65°C |
Capacitance: | 10pF | 22pF |
Terminal Position: | BOTTOM | DUAL |
Terminal Form: | NO LEAD | FLAT |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | 260 |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | 30 |
Base Part Number: | BAT30 | BAT30 |
Case Code (Metric): | 0201 | - |
Element Configuration: | Single | Single |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | Fast Recovery =< 500ns, > 200mA (Io) |
Diode Type: | Schottky | Schottky |
Current - Reverse Leakage @ Vr: | 50μA @ 30V | 5μA @ 30V |
Voltage - Forward (Vf) (Max) @ If: | 310mV @ 10mA | 530mV @ 300mA |
Forward Current: | 300mA | 300mA |
Operating Temperature - Junction: | -30°C~85°C | 150°C Max |
Output Current-Max: | 0.3A | - |
Forward Voltage: | 310mV | 580mV |
Max Reverse Voltage (DC): | 30V | 30V |
Average Rectified Current: | 300mA | 300mA |
Peak Reverse Current: | 50μA | 50μA |
Max Repetitive Reverse Voltage (Vrrm): | 30V | 30V |
Peak Non-Repetitive Surge Current: | 4A | 1A |
Reverse Voltage: | 30V | - |
Max Forward Surge Current (Ifsm): | 4A | - |
Max Junction Temperature (Tj): | 150°C | - |
Height: | 320μm | 700μm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
JESD-609 Code: | - | e3 |
Terminal Finish: | - | MATTE TIN |
HTS Code: | - | 8541.10.00.70 |
Voltage - Rated DC: | - | 30V |
Current Rating: | - | 300mA |
Pin Count: | - | 2 |
Polarity: | - | Standard |
Output Current: | - | 300mA |
Max Reverse Leakage Current: | - | 5μA |
Max Surge Current: | - | 1A |
Current - Average Rectified (Io): | - | 300mA DC |
Capacitance @ Vr, F: | - | 22pF @ 0V 1MHz |
Length: | - | 1.3mm |
Width: | - | 900μm |
Radiation Hardening: | - | No |

BAT30F4
(In Stock: 207900)
STMicroelectronicsUnited States