BAT30F4 alternative parts: BAT30FILM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS - BAT30F4 - Small Signal Schottky Diode, Single, 30 V, 300 mA, 310 mV, 4 A, 85 °C
DIODE SCHOTTKY 30V 300MA SOT23-3
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
15 Weeks
-
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
0201 (0603 Metric)
TO-236-3, SC-59, SOT-23-3
Number of Pins:
2
3
Diode Element Material:
SILICON
SILICON
Manufacturer Package Identifier:
BAT30F4
-
Number of Elements:
1
1
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
3
ECCN Code:
EAR99
EAR99
Max Operating Temperature:
85°C
150°C
Min Operating Temperature:
-40°C
-65°C
Capacitance:
10pF
-
Terminal Position:
BOTTOM
DUAL
Terminal Form:
NO LEAD
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Base Part Number:
BAT30
BAT30
Case Code (Metric):
0201
-
Element Configuration:
Single
Single
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
Fast Recovery =< 500ns, > 200mA (Io)
Diode Type:
Schottky
Schottky
Current - Reverse Leakage @ Vr:
50μA @ 30V
5μA @ 30V
Voltage - Forward (Vf) (Max) @ If:
310mV @ 10mA
530mV @ 300mA
Forward Current:
300mA
-
Operating Temperature - Junction:
-30°C~85°C
150°C Max
Output Current-Max:
0.3A
-
Forward Voltage:
310mV
580mV
Max Reverse Voltage (DC):
30V
30V
Average Rectified Current:
300mA
300mA
Peak Reverse Current:
50μA
50μA
Max Repetitive Reverse Voltage (Vrrm):
30V
30V
Peak Non-Repetitive Surge Current:
4A
1A
Reverse Voltage:
30V
-
Max Forward Surge Current (Ifsm):
4A
-
Max Junction Temperature (Tj):
150°C
-
Height:
320μm
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
HTS Code:
-
8541.10.00.70
Voltage - Rated DC:
-
30V
Current Rating:
-
300mA
Pin Count:
-
3
Qualification Status:
-
Not Qualified
Polarity:
-
Standard
Output Current:
-
300mA
Max Reverse Leakage Current:
-
5μA
Max Surge Current:
-
1A
Current - Average Rectified (Io):
-
300mA DC
Capacitance @ Vr, F:
-
22pF @ 0V 1MHz
Non-rep Pk Forward Current-Max:
-
1A
BAT30F4

BAT30F4

(In Stock: 207900)

STMicroelectronics