BAT30F4 alternative parts: BAT32ALS-QYL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS - BAT30F4 - Small Signal Schottky Diode, Single, 30 V, 300 mA, 310 mV, 4 A, 85 °C
DIODE SCHOTTKY 30V 200MA 2DFN
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
15 Weeks
-
Contact Plating:
Tin
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
0201 (0603 Metric)
SOD-882
Number of Pins:
2
-
Diode Element Material:
SILICON
-
Manufacturer Package Identifier:
BAT30F4
-
Number of Elements:
1
-
Packaging:
Cut Tape (CT)
MouseReel
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
2
-
ECCN Code:
EAR99
-
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Capacitance:
10pF
-
Terminal Position:
BOTTOM
-
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
BAT30
-
Case Code (Metric):
0201
-
Element Configuration:
Single
-
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
Small Signal =< 200mA (Io), Any Speed
Diode Type:
Schottky
Schottky
Current - Reverse Leakage @ Vr:
50μA @ 30V
50 μA @ 30 V
Voltage - Forward (Vf) (Max) @ If:
310mV @ 10mA
480 mV @ 200 mA
Forward Current:
300mA
-
Operating Temperature - Junction:
-30°C~85°C
150°C
Output Current-Max:
0.3A
-
Forward Voltage:
310mV
-
Max Reverse Voltage (DC):
30V
-
Average Rectified Current:
300mA
-
Peak Reverse Current:
50μA
-
Max Repetitive Reverse Voltage (Vrrm):
30V
-
Peak Non-Repetitive Surge Current:
4A
-
Reverse Voltage:
30V
-
Max Forward Surge Current (Ifsm):
4A
-
Max Junction Temperature (Tj):
150°C
-
Height:
320μm
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Supplier Device Package:
-
DFN1006BD-2
Mfr:
-
Nexperia USA Inc.
Product Status:
-
Active
Vr - Reverse Voltage:
-
30 V
Ir - Reverse Current:
-
50 uA
Pd - Power Dissipation:
-
610 mW
Maximum Operating Temperature:
-
+ 150 C
Minimum Operating Temperature:
-
- 55 C
Factory Pack QuantityFactory Pack Quantity:
-
10000
Mounting Styles:
-
SMD/SMT
Vrrm - Repetitive Reverse Voltage:
-
30 V
Part # Aliases:
-
934663991315
Manufacturer:
-
Nexperia
Brand:
-
Nexperia
If - Forward Current:
-
200 mA
RoHS:
-
Details
Ifsm - Forward Surge Current:
-
3 A
Series:
-
Automotive, AEC-Q101
Subcategory:
-
Diodes & Rectifiers
Technology:
-
Si
Configuration:
-
Single
Voltage - DC Reverse (Vr) (Max):
-
30 V
Current - Average Rectified (Io):
-
200mA
Product Type:
-
Schottky Diodes & Rectifiers
Capacitance @ Vr, F:
-
25pF @ 1V, 1MHz
Product:
-
Schottky Diodes
Vf - Forward Voltage:
-
480 mV
Product Category:
-
Schottky Diodes & Rectifiers
BAT30F4

BAT30F4

(In Stock: 207900)

STMicroelectronics