BAT30F4 alternative parts: BAT30F3

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS - BAT30F4 - Small Signal Schottky Diode, Single, 30 V, 300 mA, 310 mV, 4 A, 85 °C
Diode Small Signal Schottky 20V 2-Pin Flip-Chip T/R
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
NRND (Last Updated: 7 months ago)
Factory Lead Time:
15 Weeks
-
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
0201 (0603 Metric)
2-XFBGA, FCBGA
Number of Pins:
2
2
Diode Element Material:
SILICON
SILICON
Manufacturer Package Identifier:
BAT30F4
-
Number of Elements:
1
1
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Max Operating Temperature:
85°C
85°C
Min Operating Temperature:
-40°C
-30°C
Capacitance:
10pF
-
Terminal Position:
BOTTOM
BOTTOM
Terminal Form:
NO LEAD
BALL
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
30
Base Part Number:
BAT30
BAT30
Case Code (Metric):
0201
-
Element Configuration:
Single
Single
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
Fast Recovery =< 500ns, > 200mA (Io)
Diode Type:
Schottky
Schottky
Current - Reverse Leakage @ Vr:
50μA @ 30V
6μA @ 20V
Voltage - Forward (Vf) (Max) @ If:
310mV @ 10mA
560mV @ 300mA
Forward Current:
300mA
-
Operating Temperature - Junction:
-30°C~85°C
-30°C~85°C
Output Current-Max:
0.3A
-
Forward Voltage:
310mV
560mV
Max Reverse Voltage (DC):
30V
-
Average Rectified Current:
300mA
-
Peak Reverse Current:
50μA
-
Max Repetitive Reverse Voltage (Vrrm):
30V
-
Peak Non-Repetitive Surge Current:
4A
-
Reverse Voltage:
30V
-
Max Forward Surge Current (Ifsm):
4A
-
Max Junction Temperature (Tj):
150°C
-
Height:
320μm
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Series:
-
ECOPACK®
JESD-609 Code:
-
e1
Terminal Finish:
-
Tin/Silver/Copper (Sn/Ag/Cu)
Pin Count:
-
2
Qualification Status:
-
Not Qualified
Voltage - DC Reverse (Vr) (Max):
-
20V
BAT30F4

BAT30F4

(In Stock: 207900)

STMicroelectronics