BAT30F4 alternative parts: BAT32LS-QYL
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS - BAT30F4 - Small Signal Schottky Diode, Single, 30 V, 300 mA, 310 mV, 4 A, 85 °C | DIODE SCHOTTKY 30V 200MA 2DFN |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 15 Weeks | - |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 0201 (0603 Metric) | SOD-882 |
Number of Pins: | 2 | - |
Diode Element Material: | SILICON | - |
Manufacturer Package Identifier: | BAT30F4 | - |
Number of Elements: | 1 | - |
Packaging: | Cut Tape (CT) | Cut Tape |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | - |
ECCN Code: | EAR99 | - |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Capacitance: | 10pF | - |
Terminal Position: | BOTTOM | - |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | BAT30 | - |
Case Code (Metric): | 0201 | - |
Element Configuration: | Single | - |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | Fast Recovery =< 500ns, > 200mA (Io) |
Diode Type: | Schottky | Schottky |
Current - Reverse Leakage @ Vr: | 50μA @ 30V | 2 μA @ 30 V |
Voltage - Forward (Vf) (Max) @ If: | 310mV @ 10mA | 600 mV @ 200 mA |
Forward Current: | 300mA | - |
Operating Temperature - Junction: | -30°C~85°C | 150°C |
Output Current-Max: | 0.3A | - |
Forward Voltage: | 310mV | - |
Max Reverse Voltage (DC): | 30V | - |
Average Rectified Current: | 300mA | - |
Peak Reverse Current: | 50μA | - |
Max Repetitive Reverse Voltage (Vrrm): | 30V | - |
Peak Non-Repetitive Surge Current: | 4A | - |
Reverse Voltage: | 30V | - |
Max Forward Surge Current (Ifsm): | 4A | - |
Max Junction Temperature (Tj): | 150°C | - |
Height: | 320μm | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Supplier Device Package: | - | DFN1006BD-2 |
Mfr: | - | Nexperia USA Inc. |
Package: | - | Tape & Reel (TR) |
Product Status: | - | Active |
Qualification: | - | AEC-Q101 |
Vr - Reverse Voltage: | - | 30 V |
Ir - Reverse Current: | - | 2 uA |
Pd - Power Dissipation: | - | 610 mW |
Maximum Operating Temperature: | - | + 150 C |
Minimum Operating Temperature: | - | - 55 C |
Factory Pack QuantityFactory Pack Quantity: | - | 10000 |
Mounting Styles: | - | SMD/SMT |
Part # Aliases: | - | 934663983315 |
Manufacturer: | - | Nexperia |
Brand: | - | Nexperia |
If - Forward Current: | - | 200 mA |
RoHS: | - | Details |
Ifsm - Forward Surge Current: | - | 3 A |
Series: | - | Automotive, AEC-Q101 |
Subcategory: | - | Diodes & Rectifiers |
Technology: | - | Si |
Configuration: | - | Single |
Voltage - DC Reverse (Vr) (Max): | - | 30 V |
Current - Average Rectified (Io): | - | 200mA |
Product Type: | - | Schottky Diodes & Rectifiers |
Reverse Recovery Time: | - | - |
Capacitance @ Vr, F: | - | 20pF @ 1V, 1MHz |
Diode Configuration: | - | Single |
Repetitive Peak Reverse Voltage: | - | 30V |
Product: | - | Schottky Diodes |
Vf - Forward Voltage: | - | 600 mV |
Product Category: | - | Schottky Diodes & Rectifiers |

BAT30F4
(In Stock: 207900)
STMicroelectronicsUnited States