CAP1188-1-CP-TR alternative parts: CAP1106-1-AIA-TR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC TOUCH SENSOR/LED DRVR 24VQFN | Sensor Controller Capacitive 6-CH I2C/SMBUS 10-Pin DFN EP T/R |
Factory Lead Time: | 7 Weeks | 8 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 24-TFQFN Exposed Pad | 10-VFDFN Exposed Pad |
Number of Pins: | 24 | 10 |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2003 | 2002 |
JESD-609 Code: | e3 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
ECCN Code: | EAR99 | - |
Type: | Buttons | Buttons |
Terminal Finish: | Matte Tin (Sn) - annealed | Nickel/Palladium/Gold (Ni/Pd/Au) |
Voltage - Supply: | 3V~3.6V | 3V~3.6V |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | 260 |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | 40 |
Base Part Number: | CAP1188 | CAP1106 |
Operating Supply Voltage: | 3.3V | 3V |
Interface: | I2C, SMBus, SPI | I2C, SMBus |
Operating Supply Current: | 500μA | 500μA |
Load Capacitance: | 400pF | 400pF |
Number of Inputs: | 8 | 6 |
Touchscreen: | Capacitive | Capacitive |
Proximity Detection: | Yes | Yes |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Number of Terminations: | - | 10 |
HTS Code: | - | 8542.39.00.01 |
Terminal Position: | - | DUAL |
Terminal Form: | - | NO LEAD |
Number of Functions: | - | 1 |
Supply Voltage: | - | 3.3V |
Terminal Pitch: | - | 0.5mm |
Supply Voltage-Min (Vsup): | - | 3V |
Length: | - | 3mm |
Height Seated (Max): | - | 0.9mm |
Width: | - | 3mm |

CAP1188-1-CP-TR
(In Stock: 182)
Microchip TechnologyUnited States