CAP1188-1-CP-TR alternative parts: CAP1114-1-EZK-TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TOUCH SENSOR/LED DRVR 24VQFN
IC TOUCH SENSOR/LED DRVR 32VQFN
Factory Lead Time:
7 Weeks
7 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-TFQFN Exposed Pad
32-TFQFN Exposed Pad
Number of Pins:
24
32
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2003
2011
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
ECCN Code:
EAR99
EAR99
Type:
Buttons
Buttons, Slider
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn) - annealed
Voltage - Supply:
3V~3.6V
3V~3.6V
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
40
Base Part Number:
CAP1188
-
Operating Supply Voltage:
3.3V
3V
Interface:
I2C, SMBus, SPI
SMBus
Operating Supply Current:
500μA
550μA
Load Capacitance:
400pF
400pF
Number of Inputs:
8
Up to 14
Touchscreen:
Capacitive
Capacitive
Proximity Detection:
Yes
Yes
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Number of Terminations:
-
32
HTS Code:
-
8542.39.00.01
Terminal Position:
-
QUAD
Terminal Form:
-
NO LEAD
Number of Functions:
-
1
Supply Voltage:
-
3.3V
Terminal Pitch:
-
0.5mm
Number of Channels:
-
14
Supply Current-Max:
-
1mA
Number of Segments:
-
11
Multiplexed Display Capability:
-
NO
Data Input Mode:
-
SERIAL
LED Driver Channels:
-
11
Length:
-
5mm
Height Seated (Max):
-
1mm
Width:
-
5mm
CAP1188-1-CP-TR

CAP1188-1-CP-TR

(In Stock: 182)

Microchip Technology