CAP1188-1-CP-TR alternative parts: CAP1298-1-SL-TR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC TOUCH SENSOR/LED DRVR 24VQFN | IC TOUCH SENSOR CAP 8CH 14SOIC |
Factory Lead Time: | 7 Weeks | 6 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 24-TFQFN Exposed Pad | 14-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 24 | - |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2003 | 2015 |
JESD-609 Code: | e3 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
ECCN Code: | EAR99 | - |
Type: | Buttons | Buttons |
Terminal Finish: | Matte Tin (Sn) - annealed | - |
Voltage - Supply: | 3V~3.6V | 3V~5.5V |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | CAP1188 | CAP1298 |
Operating Supply Voltage: | 3.3V | - |
Interface: | I2C, SMBus, SPI | I2C, SMBus |
Operating Supply Current: | 500μA | 750μA |
Load Capacitance: | 400pF | - |
Number of Inputs: | 8 | 8 |
Touchscreen: | Capacitive | - |
Proximity Detection: | Yes | Yes |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Usage Level: | - | Automotive grade |
Pbfree Code: | - | yes |
Number of Terminations: | - | 14 |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Number of Functions: | - | 1 |
Terminal Pitch: | - | 1.27mm |
JESD-30 Code: | - | R-PDSO-G14 |
Supply Voltage-Max (Vsup): | - | 5.5V |
Supply Voltage-Min (Vsup): | - | 3V |
Resolution: | - | 8 b |
Screening Level: | - | TS 16949 |
Height Seated (Max): | - | 1.75mm |
Width: | - | 3.9mm |

CAP1188-1-CP-TR
(In Stock: 182)
Microchip TechnologyUnited States