CAP1188-1-CP-TR alternative parts: CAP1166-1-BP-TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TOUCH SENSOR/LED DRVR 24VQFN
IC TOUCH SENSOR/LED DRVR 20QFN
Factory Lead Time:
7 Weeks
8 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-TFQFN Exposed Pad
20-TQFN Exposed Pad
Number of Pins:
24
20
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2003
2012
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
ECCN Code:
EAR99
EAR99
Type:
Buttons
Buttons
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn)
Voltage - Supply:
3V~3.6V
3V~3.6V
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
40
Base Part Number:
CAP1188
CAP1166
Operating Supply Voltage:
3.3V
3.3V
Interface:
I2C, SMBus, SPI
I2C, SMBus, SPI
Operating Supply Current:
500μA
500μA
Load Capacitance:
400pF
400pF
Number of Inputs:
8
6
Touchscreen:
Capacitive
Capacitive
Proximity Detection:
Yes
Yes
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
HTS Code:
-
8542.39.00.01
Radiation Hardening:
-
No
CAP1188-1-CP-TR

CAP1188-1-CP-TR

(In Stock: 182)

Microchip Technology