CAP1188-1-CP-TR alternative parts: CAP1206-1-AIA-TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TOUCH SENSOR/LED DRVR 24VQFN
Capacitive Touch Sensor Digital Output 3.3V/5V 10-Pin DFN EP T/R
Factory Lead Time:
7 Weeks
7 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-TFQFN Exposed Pad
10-VFDFN Exposed Pad
Number of Pins:
24
10
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2003
2014
JESD-609 Code:
e3
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
ECCN Code:
EAR99
-
Type:
Buttons
Buttons
Terminal Finish:
Matte Tin (Sn) - annealed
Nickel/Palladium/Gold (Ni/Pd/Au)
Voltage - Supply:
3V~3.6V
3V~5.5V
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
30
Base Part Number:
CAP1188
CAP1206
Operating Supply Voltage:
3.3V
5V
Interface:
I2C, SMBus, SPI
I2C, SMBus
Operating Supply Current:
500μA
500μA
Load Capacitance:
400pF
-
Number of Inputs:
8
6
Touchscreen:
Capacitive
Capacitive
Proximity Detection:
Yes
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Pbfree Code:
-
yes
Number of Terminations:
-
10
Termination:
-
SMD/SMT
Terminal Position:
-
DUAL
Number of Functions:
-
1
Supply Voltage:
-
3.3V
Terminal Pitch:
-
0.5mm
Supply Voltage-Min (Vsup):
-
3V
Nominal Supply Current:
-
500μA
Length:
-
3mm
Height Seated (Max):
-
0.9mm
Width:
-
3mm
REACH SVHC:
-
No SVHC
CAP1188-1-CP-TR

CAP1188-1-CP-TR

(In Stock: 182)

Microchip Technology