CAP1188-1-CP-TR alternative parts: CAP1296-1-SL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TOUCH SENSOR/LED DRVR 24VQFN
6-Channel Capacitive Touch Sensor 14 SOIC .150in TUBE
Factory Lead Time:
7 Weeks
3 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-TFQFN Exposed Pad
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
24
14
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tube
Published:
2003
2016
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
ECCN Code:
EAR99
-
Type:
Buttons
Buttons
Terminal Finish:
Matte Tin (Sn) - annealed
-
Voltage - Supply:
3V~3.6V
3V~5.5V
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
CAP1188
CAP1296
Operating Supply Voltage:
3.3V
-
Interface:
I2C, SMBus, SPI
I2C, SMBus
Operating Supply Current:
500μA
750μA
Load Capacitance:
400pF
-
Number of Inputs:
8
6
Touchscreen:
Capacitive
-
Proximity Detection:
Yes
Yes
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Pbfree Code:
-
yes
Number of Terminations:
-
14
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Number of Functions:
-
1
Terminal Pitch:
-
1.27mm
Supply Voltage-Max (Vsup):
-
5.5V
Supply Voltage-Min (Vsup):
-
3V
Resolution:
-
8 b
Height Seated (Max):
-
1.75mm
Width:
-
3.9mm
REACH SVHC:
-
No SVHC
CAP1188-1-CP-TR

CAP1188-1-CP-TR

(In Stock: 182)

Microchip Technology