DRV8835DSSR alternative parts: DRV8301DCAR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS DRV8835DSSRDRIVER, MOTOR, DUAL H BRIDGE, 12SON
TEXAS INSTRUMENTS - DRV8301DCAR - MOTOR DRIVER, 3PH, 56HTSSOP
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
12-WFDFN Exposed Pad
56-TFSOP (0.240, 6.10mm Width) Exposed Pad
Number of Pins:
12
56
SwitchingFrequency:
250kHz
-
Operating Temperature:
-40°C~150°C TJ
-40°C~125°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
3 (168 Hours)
Number of Terminations:
12
56
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Applications:
Battery Powered
General Purpose
Voltage - Supply:
2V~7V
6V~60V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3V
8V
Terminal Pitch:
0.5mm
0.5mm
Base Part Number:
DRV8835
DRV8301
Function:
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Number of Outputs:
2
6
Output Voltage:
11V
11.5V
Supply Voltage-Max (Vsup):
7V
-
Power Supplies:
35V
-
Supply Voltage-Min (Vsup):
2V
6V
Interface:
Parallel
SPI
Analog IC - Other Type:
BRUSH DC MOTOR CONTROLLER
BRUSHLESS DC MOTOR CONTROLLER
Operating Supply Current:
1.5A
-
Output Configuration:
Half Bridge (4)
Pre-Driver - Half Bridge (3)
Logic Function:
AND
-
Collector Emitter Voltage (VCEO):
11V
-
Max Collector Current:
1.5A
-
Voltage - Load:
0V~11V
-
Drain to Source Resistance:
305mOhm
-
Motor Type:
Stepper
-
Motor Type - AC, DC:
Brushed DC
Brushless DC (BLDC)
Motor Type - Stepper:
Bipolar
-
Height:
800μm
1.2mm
Length:
2mm
14mm
Width:
3mm
6.1mm
Thickness:
750μm
1.15mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Form:
-
GULL WING
Nominal Supply Current:
-
15mA
Output Current:
-
1.7A
Propagation Delay:
-
5 ns
Rise Time:
-
25ns
Fall Time (Typ):
-
25 ns
Number of Drivers:
-
3
Max Junction Temperature (Tj):
-
150°C
Ambient Temperature Range High:
-
125°C
DRV8835DSSR

DRV8835DSSR

(In Stock: 12000)

Texas Instruments