DRV8835DSSR alternative parts: DRV8305NPHPR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS DRV8835DSSRDRIVER, MOTOR, DUAL H BRIDGE, 12SON
IC GATE DRIVER 3PHASE 48HTQFP
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
12-WFDFN Exposed Pad
48-PowerTQFP
Number of Pins:
12
48
SwitchingFrequency:
250kHz
-
Operating Temperature:
-40°C~150°C TJ
-40°C~125°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
3 (168 Hours)
Number of Terminations:
12
48
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Applications:
Battery Powered
Three-Phase BLDC, PMSM Motors
Voltage - Supply:
2V~7V
4.4V~45V
Terminal Position:
DUAL
QUAD
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
3V
-
Terminal Pitch:
0.5mm
0.5mm
Base Part Number:
DRV8835
DRV8305
Function:
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Number of Outputs:
2
1
Output Voltage:
11V
-
Supply Voltage-Max (Vsup):
7V
45V
Power Supplies:
35V
-
Supply Voltage-Min (Vsup):
2V
4.4V
Interface:
Parallel
PWM, SPI
Analog IC - Other Type:
BRUSH DC MOTOR CONTROLLER
-
Operating Supply Current:
1.5A
-
Output Configuration:
Half Bridge (4)
Pre-Driver - Half Bridge (3)
Logic Function:
AND
-
Collector Emitter Voltage (VCEO):
11V
-
Max Collector Current:
1.5A
-
Voltage - Load:
0V~11V
-
Drain to Source Resistance:
305mOhm
-
Motor Type:
Stepper
-
Motor Type - AC, DC:
Brushed DC
-
Motor Type - Stepper:
Bipolar
Multiphase
Height:
800μm
1.2mm
Length:
2mm
7mm
Width:
3mm
7mm
Thickness:
750μm
1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Type:
-
Integrated Circuit (IC)
Terminal Form:
-
GULL WING
Max Output Current:
-
1A
Output Current:
-
80mA
Channel Type:
-
3-Phase
Number of Drivers:
-
6
DRV8835DSSR

DRV8835DSSR

(In Stock: 12000)

Texas Instruments