DRV8835DSSR alternative parts: DRV8833PWPR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS DRV8835DSSRDRIVER, MOTOR, DUAL H BRIDGE, 12SON
TEXAS INSTRUMENTS - DRV8833PWPR . - Motor Driver, Stepper, 2.7V to 10.8V supply, 1.5A/2 Outputs, HTSSOP-16
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
12-WFDFN Exposed Pad
16-PowerTSSOP (0.173, 4.40mm Width)
Number of Pins:
12
16
SwitchingFrequency:
250kHz
-
Operating Temperature:
-40°C~150°C TJ
-40°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
3 (168 Hours)
Number of Terminations:
12
16
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Applications:
Battery Powered
DC Motors, General Purpose, Solenoids
Voltage - Supply:
2V~7V
2.7V~10.8V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3V
5V
Terminal Pitch:
0.5mm
-
Base Part Number:
DRV8835
DRV8833
Function:
Driver - Fully Integrated, Control and Power Stage
-
Number of Outputs:
2
2
Output Voltage:
11V
-
Supply Voltage-Max (Vsup):
7V
10.8V
Power Supplies:
35V
3/10V
Supply Voltage-Min (Vsup):
2V
-
Interface:
Parallel
PWM
Analog IC - Other Type:
BRUSH DC MOTOR CONTROLLER
BRUSH DC MOTOR CONTROLLER
Operating Supply Current:
1.5A
-
Output Configuration:
Half Bridge (4)
Half Bridge (4)
Logic Function:
AND
-
Collector Emitter Voltage (VCEO):
11V
-
Max Collector Current:
1.5A
-
Voltage - Load:
0V~11V
2.7V~10.8V
Drain to Source Resistance:
305mOhm
-
Motor Type:
Stepper
-
Motor Type - AC, DC:
Brushed DC
-
Motor Type - Stepper:
Bipolar
-
Height:
800μm
1.2mm
Length:
2mm
5mm
Width:
3mm
4.4mm
Thickness:
750μm
1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Terminal Form:
-
GULL WING
Number of Functions:
-
1
Pin Count:
-
16
Max Output Current:
-
2A
Nominal Supply Current:
-
3mA
Output Current:
-
1.5A
Output Current per Channel:
-
1.5A
RMS Current (Irms):
-
1.5A
Fault Protection:
-
Over Temperature, Short Circuit
DRV8835DSSR

DRV8835DSSR

(In Stock: 12000)

Texas Instruments