DRV8835DSSR alternative parts: DRV8302DCAR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TEXAS INSTRUMENTS DRV8835DSSRDRIVER, MOTOR, DUAL H BRIDGE, 12SON | TEXAS INSTRUMENTS DRV8302DCAR MOTOR PREDRIVER, 3PH, 56HTSSOP |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 5 days ago) |
Factory Lead Time: | 6 Weeks | 8 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 12-WFDFN Exposed Pad | 56-TFSOP (0.240, 6.10mm Width) Exposed Pad |
Number of Pins: | 12 | 56 |
SwitchingFrequency: | 250kHz | 200kHz |
Operating Temperature: | -40°C~150°C TJ | -40°C~125°C TA |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 3 (168 Hours) |
Number of Terminations: | 12 | 56 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Applications: | Battery Powered | General Purpose |
Voltage - Supply: | 2V~7V | 8V~60V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3V | - |
Terminal Pitch: | 0.5mm | 0.5mm |
Base Part Number: | DRV8835 | DRV8302 |
Function: | Driver - Fully Integrated, Control and Power Stage | Controller - Commutation, Direction Management |
Number of Outputs: | 2 | 2 |
Output Voltage: | 11V | - |
Supply Voltage-Max (Vsup): | 7V | 60V |
Power Supplies: | 35V | 8/60V |
Supply Voltage-Min (Vsup): | 2V | 8V |
Interface: | Parallel | Parallel |
Analog IC - Other Type: | BRUSH DC MOTOR CONTROLLER | BRUSHLESS DC MOTOR CONTROLLER |
Operating Supply Current: | 1.5A | - |
Output Configuration: | Half Bridge (4) | Pre-Driver - Half Bridge (3) |
Logic Function: | AND | - |
Collector Emitter Voltage (VCEO): | 11V | - |
Max Collector Current: | 1.5A | - |
Voltage - Load: | 0V~11V | - |
Drain to Source Resistance: | 305mOhm | - |
Motor Type: | Stepper | - |
Motor Type - AC, DC: | Brushed DC | Brushless DC (BLDC) |
Motor Type - Stepper: | Bipolar | - |
Height: | 800μm | 1.2mm |
Length: | 2mm | 14mm |
Width: | 3mm | 6.1mm |
Thickness: | 750μm | 1.15mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Form: | - | GULL WING |
Nominal Supply Current: | - | 15mA |
Output Current: | - | 1.7A |
Max Junction Temperature (Tj): | - | 150°C |
Ambient Temperature Range High: | - | 125°C |

DRV8835DSSR
(In Stock: 12000)
Texas InstrumentsUnited States