DRV8835DSSR alternative parts: DRV8711DCPR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS DRV8835DSSRDRIVER, MOTOR, DUAL H BRIDGE, 12SON
Motor / Motion / Ignition Controllers & Drivers Stepper Motor Pre- Driver
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
12-WFDFN Exposed Pad
38-TFSOP (0.173, 4.40mm Width) Exposed Pad
Number of Pins:
12
38
SwitchingFrequency:
250kHz
-
Operating Temperature:
-40°C~150°C TJ
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
12
38
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Applications:
Battery Powered
General Purpose
Voltage - Supply:
2V~7V
8V~52V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
3V
24V
Terminal Pitch:
0.5mm
0.5mm
Base Part Number:
DRV8835
DRV8711
Function:
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Number of Outputs:
2
-
Output Voltage:
11V
5V
Supply Voltage-Max (Vsup):
7V
52V
Power Supplies:
35V
-
Supply Voltage-Min (Vsup):
2V
8V
Interface:
Parallel
SPI, Step/Direction
Analog IC - Other Type:
BRUSH DC MOTOR CONTROLLER
STEPPER MOTOR CONTROLLER
Operating Supply Current:
1.5A
-
Output Configuration:
Half Bridge (4)
Pre-Driver - Half Bridge (4)
Logic Function:
AND
AND
Collector Emitter Voltage (VCEO):
11V
-
Max Collector Current:
1.5A
-
Voltage - Load:
0V~11V
-
Drain to Source Resistance:
305mOhm
-
Motor Type:
Stepper
-
Motor Type - AC, DC:
Brushed DC
Brushed DC
Motor Type - Stepper:
Bipolar
Bipolar
Height:
800μm
1.2mm
Length:
2mm
9.7mm
Width:
3mm
4.4mm
Thickness:
750μm
1.15mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
HTS Code:
-
8542.39.00.01
Terminal Form:
-
GULL WING
Nominal Supply Current:
-
17mA
Output Current:
-
200mA
Supply Current-Max (Isup):
-
20mA
Step Resolution:
-
1 ~ 1/256
DRV8835DSSR

DRV8835DSSR

(In Stock: 12000)

Texas Instruments