DRV8835DSSR alternative parts: DRV8824PWPR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS DRV8835DSSRDRIVER, MOTOR, DUAL H BRIDGE, 12SON
IC MOTOR DRIVER PAR 28HTSSOP
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
12-WFDFN Exposed Pad
28-PowerTSSOP (0.173, 4.40mm Width)
Number of Pins:
12
28
SwitchingFrequency:
250kHz
-
Operating Temperature:
-40°C~150°C TJ
-40°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
12
28
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Applications:
Battery Powered
General Purpose
Voltage - Supply:
2V~7V
8.2V~45V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3V
24V
Terminal Pitch:
0.5mm
0.65mm
Base Part Number:
DRV8835
DRV8824
Function:
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Number of Outputs:
2
1
Output Voltage:
11V
24V
Supply Voltage-Max (Vsup):
7V
45V
Power Supplies:
35V
-
Supply Voltage-Min (Vsup):
2V
8.2V
Interface:
Parallel
Logic
Analog IC - Other Type:
BRUSH DC MOTOR CONTROLLER
STEPPER MOTOR CONTROLLER
Operating Supply Current:
1.5A
-
Output Configuration:
Half Bridge (4)
Half Bridge (4)
Logic Function:
AND
-
Collector Emitter Voltage (VCEO):
11V
-
Max Collector Current:
1.5A
-
Voltage - Load:
0V~11V
8.2V~45V
Drain to Source Resistance:
305mOhm
-
Motor Type:
Stepper
-
Motor Type - AC, DC:
Brushed DC
-
Motor Type - Stepper:
Bipolar
Bipolar
Height:
800μm
1.2mm
Length:
2mm
9.7mm
Width:
3mm
4.4mm
Thickness:
750μm
1mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Form:
-
GULL WING
Frequency:
-
250kHz
Nominal Supply Current:
-
8mA
Step Resolution:
-
1 ~ 1/32
DRV8835DSSR

DRV8835DSSR

(In Stock: 12000)

Texas Instruments