GRM155R71H104KE14D alternative parts: GRM1555C1E102JA01D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Cap Ceramic 0.1uF 50V X7R 10% SMD 0402 125C Paper T/R
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 1000pF 25volt C0G /-5%
Lifecycle Status:
IN PRODUCTION (Last Updated: 1 month ago)
NRND (Last Updated: 4 weeks ago)
Factory Lead Time:
10 Weeks
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case:
0402 (1005 Metric)
0402 (1005 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Number of Pins:
2
-
Dielectric Material:
Ceramic
-
Weight:
6.010099mg
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
GRM
GRM
Size / Dimension:
0.039Lx0.020W 1.00mmx0.50mm
0.039Lx0.020W 1.00mmx0.50mm
Tolerance:
±10%
±5%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Not For New Designs
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
X7R
C0G NP0
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Applications:
General Purpose
General Purpose
Capacitance:
0.1μF
1000pF
Voltage - Rated DC:
50V
25V
Packing Method:
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
Depth:
500μm
500μm
Case Code (Metric):
1005
1005
Case Code (Imperial):
0402
0402
Temperature Characteristics Code:
X7R
C0G
Multilayer:
Yes
Yes
Voltage:
50V
25V
Dissipation Factor:
0.025 %
-
Height:
550μm
550μm
Length:
1mm
-
Width:
0.5mm
-
Thickness (Max):
0.022 0.55mm
0.022 0.55mm
Thickness:
558.8μm
558.8μm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Material:
-
Ceramic
HTS Code:
-
8532.24.00.20
Dielectric:
-
C0G
Radiation Hardening:
-
No
GRM155R71H104KE14D

GRM155R71H104KE14D

(In Stock: 251147)

Murata Electronics