GRM155R71H104KE14D alternative parts: GRM188C81E105KAADD
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Cap Ceramic 0.1uF 50V X7R 10% SMD 0402 125C Paper T/R | Cap Ceramic 1uF 25V X6S 10% SMD 0603 105C Paper T/R |
Lifecycle Status: | IN PRODUCTION (Last Updated: 1 month ago) | NRND (Last Updated: 1 month ago) |
Factory Lead Time: | 10 Weeks | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount, MLCC | Surface Mount, MLCC |
Package / Case: | 0402 (1005 Metric) | 0603 (1608 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Number of Pins: | 2 | - |
Dielectric Material: | Ceramic | CERAMIC |
Weight: | 6.010099mg | - |
Operating Temperature: | -55°C~125°C | -55°C~105°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | GRM | GRM |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±10% | ±10% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Not For New Designs |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | X7R | X6S |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Applications: | General Purpose | General Purpose |
Capacitance: | 0.1μF | 1μF |
Voltage - Rated DC: | 50V | 25V |
Packing Method: | TR, PAPER, 7 INCH | TR, PAPER, 7 INCH |
Depth: | 500μm | 800μm |
Case Code (Metric): | 1005 | 1608 |
Case Code (Imperial): | 0402 | 0603 |
Temperature Characteristics Code: | X7R | X6S |
Multilayer: | Yes | Yes |
Voltage: | 50V | 25V |
Dissipation Factor: | 0.025 % | - |
Height: | 550μm | 800μm |
Length: | 1mm | 1.6mm |
Width: | 0.5mm | 0.8mm |
Thickness (Max): | 0.022 0.55mm | 0.035 0.90mm |
Thickness: | 558.8μm | 800μm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
HTS Code: | - | 8532.24.00.20 |
Capacitor Type: | - | CERAMIC CAPACITOR |

GRM155R71H104KE14D
(In Stock: 251147)
Murata ElectronicsUnited States