GRM155R71H104KE14D alternative parts: GRM155R61E105KA12D
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Cap Ceramic 0.1uF 50V X7R 10% SMD 0402 125C Paper T/R | MURATA - GRM155R61E105KA12D - SMD Multilayer Ceramic Capacitor, 1 µF, 25 V, 0402 [1005 Metric], ± 10%, X5R, GRM Series |
Lifecycle Status: | IN PRODUCTION (Last Updated: 1 month ago) | IN PRODUCTION (Last Updated: 3 weeks ago) |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount, MLCC | Surface Mount, MLCC |
Package / Case: | 0402 (1005 Metric) | 0402 (1005 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Number of Pins: | 2 | - |
Dielectric Material: | Ceramic | - |
Weight: | 6.010099mg | 6.010099mg |
Operating Temperature: | -55°C~125°C | -55°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | GRM | GRM |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | ±10% | ±10% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | X7R | X5R |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Applications: | General Purpose | General Purpose |
Capacitance: | 0.1μF | 1μF |
Voltage - Rated DC: | 50V | 25V |
Packing Method: | TR, PAPER, 7 INCH | TR, PAPER, 7 INCH |
Depth: | 500μm | 500μm |
Case Code (Metric): | 1005 | 1005 |
Case Code (Imperial): | 0402 | 0402 |
Temperature Characteristics Code: | X7R | X5R |
Multilayer: | Yes | Yes |
Voltage: | 50V | 25V |
Dissipation Factor: | 0.025 % | - |
Height: | 550μm | 500μm |
Length: | 1mm | 1mm |
Width: | 0.5mm | 0.5mm |
Thickness (Max): | 0.022 0.55mm | 0.022 0.55mm |
Thickness: | 558.8μm | 558.8μm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Material: | - | Ceramic |

GRM155R71H104KE14D
(In Stock: 251147)
Murata ElectronicsUnited States