GRM155R71H104KE14D alternative parts: GRM1555C1H120JA01D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Cap Ceramic 0.1uF 50V X7R 10% SMD 0402 125C Paper T/R
MURATA# GRM1555C1H120JA01 D, Cap Ceramic 12pF 50V C 0G 5% SMD 0402 125C
Lifecycle Status:
IN PRODUCTION (Last Updated: 1 month ago)
NRND (Last Updated: 3 weeks ago)
Factory Lead Time:
10 Weeks
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case:
0402 (1005 Metric)
0402 (1005 Metric)
Terminal Shape:
WRAPAROUND
-
Number of Pins:
2
2
Dielectric Material:
Ceramic
-
Weight:
6.010099mg
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
GRM
GRM
Size / Dimension:
0.039Lx0.020W 1.00mmx0.50mm
0.039Lx0.020W 1.00mmx0.50mm
Tolerance:
±10%
±5%
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Not For New Designs
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
-
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
-
Temperature Coefficient:
X7R
C0G NP0
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Applications:
General Purpose
General Purpose
Capacitance:
0.1μF
12pF
Voltage - Rated DC:
50V
50V
Packing Method:
TR, PAPER, 7 INCH
-
Depth:
500μm
500μm
Case Code (Metric):
1005
1005
Case Code (Imperial):
0402
0402
Temperature Characteristics Code:
X7R
-
Multilayer:
Yes
-
Voltage:
50V
50V
Dissipation Factor:
0.025 %
-
Height:
550μm
550μm
Length:
1mm
1mm
Width:
0.5mm
500μm
Thickness (Max):
0.022 0.55mm
0.022 0.55mm
Thickness:
558.8μm
558.8μm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Material:
-
Ceramic
Voltage Rated:
-
50V
Max Operating Temperature:
-
125°C
Min Operating Temperature:
-
-55°C
Dielectric:
-
C0G
Radiation Hardening:
-
No
GRM155R71H104KE14D

GRM155R71H104KE14D

(In Stock: 251147)

Murata Electronics