GRM155R71H104KE14D alternative parts: GRM155R11E103KA01D
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Cap Ceramic 0.1uF 50V X7R 10% SMD 0402 125C Paper T/R | |
Lifecycle Status: | IN PRODUCTION (Last Updated: 1 month ago) | NRND (Last Updated: 1 month ago) |
Factory Lead Time: | 10 Weeks | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount, MLCC | - |
Package / Case: | 0402 (1005 Metric) | Ceramic |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Number of Pins: | 2 | - |
Dielectric Material: | Ceramic | - |
Weight: | 6.010099mg | - |
Operating Temperature: | -55°C~125°C | - |
Packaging: | Tape & Reel (TR) | - |
Series: | GRM | - |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | - |
Tolerance: | ±10% | 10% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | X7R | 15% ppm/°C |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Applications: | General Purpose | - |
Capacitance: | 0.1μF | 10nF |
Voltage - Rated DC: | 50V | 25V |
Packing Method: | TR, PAPER, 7 INCH | TR, PAPER, 7 INCH |
Depth: | 500μm | - |
Case Code (Metric): | 1005 | - |
Case Code (Imperial): | 0402 | - |
Temperature Characteristics Code: | X7R | R |
Multilayer: | Yes | Yes |
Voltage: | 50V | - |
Dissipation Factor: | 0.025 % | - |
Height: | 550μm | 500μm |
Length: | 1mm | 1mm |
Width: | 0.5mm | 500μm |
Thickness (Max): | 0.022 0.55mm | - |
Thickness: | 558.8μm | 500μm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | YES |
Mounting Feature: | - | SURFACE MOUNT |
Max Operating Temperature: | - | 125°C |
Min Operating Temperature: | - | -55°C |
HTS Code: | - | 8532.24.00.20 |
Size Code: | - | 0402 |

GRM155R71H104KE14D
(In Stock: 251147)
Murata ElectronicsUnited States